Newport MKS Gold Mirror, Economy, Borofloat, 19.05 mm Square, λ/10, 650-20,000 nm 07SD520ER.4

Description
The 07SD520ER.4 is an Economy Broadband Gold Square Mirror. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. This 19.05 x 19.05 mm (3/4 x 3/4 inch) square mirror is made from 4.57 mm thick Borofloat® 33 substrate which is coated with the ER.4 gold coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 07SD520ER.4 has an average reflectivity greater than 96% from 650–1700 nm and greater than 98% from 1.7–20 μm. This mirror has a λ/10 surface flatness and a 60-40 surface quality.
Request a Quote
Description
The 07SD520ER.4 is an Economy Broadband Gold Square Mirror. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. This 19.05 x 19.05 mm (3/4 x 3/4 inch) square mirror is made from 4.57 mm thick Borofloat® 33 substrate which is coated with the ER.4 gold coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 07SD520ER.4 has an average reflectivity greater than 96% from 650–1700 nm and greater than 98% from 1.7–20 μm. This mirror has a λ/10 surface flatness and a 60-40 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gold Mirror, Economy, Borofloat, 19.05 mm Square, λ/10, 650-20,000 nm - 07SD520ER.4 - Newport MKS
Irvine, CA, United States
Gold Mirror, Economy, Borofloat, 19.05 mm Square, λ/10, 650-20,000 nm
07SD520ER.4
Gold Mirror, Economy, Borofloat, 19.05 mm Square, λ/10, 650-20,000 nm 07SD520ER.4
The 07SD520ER.4 is an Economy Broadband Gold Square Mirror. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. This 19.05 x 19.05 mm (3/4 x 3/4 inch) square mirror is made from 4.57 mm thick Borofloat® 33 substrate which is coated with the ER.4 gold coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 07SD520ER.4 has an average reflectivity greater than 96% from 650–1700 nm and greater than 98% from 1.7–20 μm. This mirror has a λ/10 surface flatness and a 60-40 surface quality.

The 07SD520ER.4 is an Economy Broadband Gold Square Mirror. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. This 19.05 x 19.05 mm (3/4 x 3/4 inch) square mirror is made from 4.57 mm thick Borofloat® 33 substrate which is coated with the ER.4 gold coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 07SD520ER.4 has an average reflectivity greater than 96% from 650–1700 nm and greater than 98% from 1.7–20 μm. This mirror has a λ/10 surface flatness and a 60-40 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 07SD520ER.4
Product Name Gold Mirror, Economy, Borofloat, 19.05 mm Square, λ/10, 650-20,000 nm
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Thickness 4.57 mm (0.1799 inch)
Mirror Shape Rectangular / Square; Square
Mirror Materials Borofloat® 33
Unlock Full Specs
to access all available technical data

Similar Products

Dielectric Mirror, 12.7 mm, λ/10, 532 nm Laser Line - 05D20DM.11 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Diameter/Width 12.7 mm (0.5000 inch)
View Details
Hollow Retroreflector, Broadband, 63.5 mm, 1 arc sec, 400-700 nm - UBBR2.5-1 - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 400 to 700 nm (4000 to 7000 Å)
Mirror Shape Hollow Retroreflector
View Details
Ultrafast Chirped Mirror, 25.0 mm, 700-900 nm - 10Q20UF.40 - Newport MKS
Specs
Wavelength Range 700 to 900 nm (7000 to 9000 Å)
Diameter/Width 25 mm (0.9843 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Nd:YAG Laser Mirror, High-Energy, 50.8 mm, 45° , 266 nm, S2 Ground - 20QM20HM.75-G - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 266 nm (2660 Å)
Diameter/Width 50.8 mm (2 inch)
View Details