Newport MKS UV Aluminum Mirror, Economy Borofloat, 12.7 mm Square, λ/10, 250-600 nm 05SD520AL.2

Description
The 05SD520AL.2 is an Economy UV Enhanced Aluminum Broadband Square Mirror. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. This 12.7 x 12.7 mm (1/2 x 1/2 inch) square mirror is made from 3.1 mm thick Borofloat® 33 substrate which is coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250–600 nm. The AL.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 60-40 surface quality.
Request a Quote
Description
The 05SD520AL.2 is an Economy UV Enhanced Aluminum Broadband Square Mirror. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. This 12.7 x 12.7 mm (1/2 x 1/2 inch) square mirror is made from 3.1 mm thick Borofloat® 33 substrate which is coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250–600 nm. The AL.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 60-40 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV Aluminum Mirror, Economy Borofloat, 12.7 mm Square, λ/10, 250-600 nm - 05SD520AL.2 - Newport MKS
Irvine, CA, United States
UV Aluminum Mirror, Economy Borofloat, 12.7 mm Square, λ/10, 250-600 nm
05SD520AL.2
UV Aluminum Mirror, Economy Borofloat, 12.7 mm Square, λ/10, 250-600 nm 05SD520AL.2
The 05SD520AL.2 is an Economy UV Enhanced Aluminum Broadband Square Mirror. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. This 12.7 x 12.7 mm (1/2 x 1/2 inch) square mirror is made from 3.1 mm thick Borofloat® 33 substrate which is coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250–600 nm. The AL.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 60-40 surface quality.

The 05SD520AL.2 is an Economy UV Enhanced Aluminum Broadband Square Mirror. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. This 12.7 x 12.7 mm (1/2 x 1/2 inch) square mirror is made from 3.1 mm thick Borofloat® 33 substrate which is coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250–600 nm. The AL.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 60-40 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 05SD520AL.2
Product Name UV Aluminum Mirror, Economy Borofloat, 12.7 mm Square, λ/10, 250-600 nm
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Thickness 3.1 mm (0.1220 inch)
Mirror Shape Rectangular / Square; Square
Mirror Materials Borofloat® 33
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Mirror, Pinhole-Free, Borofloat, 25.4 mm, λ/10, 450-700 nm - 10D20ER.1-PF - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Parabolic Mirror, Off-Axis Replicated, 1.5 in., 6.0 in. EFL, Aluminum - 50331AL - Newport MKS
Specs
Mirror Types Parabolic Mirror
Focal Length 152 mm (6 inch)
Wavelength Range 190 to 2000 nm (1900 to 20000 Å)
View Details
Silver Mirror, Femtosecond Optimized, 0-45° AOI, 25.4 mm, 470-1000 nm - 10B20EAG.2 - Newport MKS
Specs
Wavelength Range 470 to 1000 nm (4700 to 10000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Dielectric Mirror, Broadband, 30.0 mm, 700-950 nm - 3MD20BD.2 - Newport MKS
Specs
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Diameter/Width 30 mm (1.18 inch)
Thickness 6 mm (0.2362 inch)
View Details