Newport MKS UV Cube Beam Splitter, Polarizing, 12.7 mm, 351-355 nm Laser Line 05SC16PC.24

Description
The 05SC16PC.24 UV Laser Line Polarizing Cube Beamsplitter provides efficient narrow-band polarization for moderate power UV lasers. Each 1/2 inch (12.7 mm) cube polarizer consists of a pair of precision right-angle prisms carefully optically contacted together to minimize wavefront distortion. The hypotenuse of one of the prisms is coated with a multilayer dielectric polarizing beamsplitter coating optimized for the 351 to 355 nm UV laser lines. The four faces are antireflection coated with a multilayer dielectric coating to minimize surface reflection losses at same UV laser line. An unpolarized beam is split into two orthogonal, linearly polarized components. P-polarized light is transmitted, while s-polarized light is reflected, both with negligible absorption. The extinction ratio is better than 100:1. These cubes are recommended for use in pulsed laser systems and for purifying polarization in multimode, high-power lasers.
Request a Quote
Description
The 05SC16PC.24 UV Laser Line Polarizing Cube Beamsplitter provides efficient narrow-band polarization for moderate power UV lasers. Each 1/2 inch (12.7 mm) cube polarizer consists of a pair of precision right-angle prisms carefully optically contacted together to minimize wavefront distortion. The hypotenuse of one of the prisms is coated with a multilayer dielectric polarizing beamsplitter coating optimized for the 351 to 355 nm UV laser lines. The four faces are antireflection coated with a multilayer dielectric coating to minimize surface reflection losses at same UV laser line. An unpolarized beam is split into two orthogonal, linearly polarized components. P-polarized light is transmitted, while s-polarized light is reflected, both with negligible absorption. The extinction ratio is better than 100:1. These cubes are recommended for use in pulsed laser systems and for purifying polarization in multimode, high-power lasers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV Cube Beam Splitter, Polarizing, 12.7 mm, 351-355 nm Laser Line - 05SC16PC.24 - Newport MKS
Irvine, CA, United States
UV Cube Beam Splitter, Polarizing, 12.7 mm, 351-355 nm Laser Line
05SC16PC.24
UV Cube Beam Splitter, Polarizing, 12.7 mm, 351-355 nm Laser Line 05SC16PC.24
The 05SC16PC.24 UV Laser Line Polarizing Cube Beamsplitter provides efficient narrow-band polarization for moderate power UV lasers. Each 1/2 inch (12.7 mm) cube polarizer consists of a pair of precision right-angle prisms carefully optically contacted together to minimize wavefront distortion. The hypotenuse of one of the prisms is coated with a multilayer dielectric polarizing beamsplitter coating optimized for the 351 to 355 nm UV laser lines. The four faces are antireflection coated with a multilayer dielectric coating to minimize surface reflection losses at same UV laser line. An unpolarized beam is split into two orthogonal, linearly polarized components. P-polarized light is transmitted, while s-polarized light is reflected, both with negligible absorption. The extinction ratio is better than 100:1. These cubes are recommended for use in pulsed laser systems and for purifying polarization in multimode, high-power lasers.

The 05SC16PC.24 UV Laser Line Polarizing Cube Beamsplitter provides efficient narrow-band polarization for moderate power UV lasers. Each 1/2 inch (12.7 mm) cube polarizer consists of a pair of precision right-angle prisms carefully optically contacted together to minimize wavefront distortion. The hypotenuse of one of the prisms is coated with a multilayer dielectric polarizing beamsplitter coating optimized for the 351 to 355 nm UV laser lines. The four faces are antireflection coated with a multilayer dielectric coating to minimize surface reflection losses at same UV laser line. An unpolarized beam is split into two orthogonal, linearly polarized components. P-polarized light is transmitted, while s-polarized light is reflected, both with negligible absorption. The extinction ratio is better than 100:1. These cubes are recommended for use in pulsed laser systems and for purifying polarization in multimode, high-power lasers.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Polarizing Cube Beamsplitters
Product Number 05SC16PC.24
Product Name UV Cube Beam Splitter, Polarizing, 12.7 mm, 351-355 nm Laser Line
Side Length 12.7 mm (0.5000 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Laser line polarizing
Polarizer Material UVgr FS
Wavelength Range 351 to 355 nm (3510 to 3550 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Cube Beamsplitter, Polarizing, 25.4 mm, 620-1000 nm - 10FC16PB.5 - Newport MKS
Specs
Side Length 25.4 mm (1 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Broadband polarizing
View Details
Cube Beamsplitter, Polarizing, High Energy Nd:YAG, 12.7 mm, 532 nm - 05BC15PH.3 - Newport MKS
Specs
Side Length 12.7 mm (0.5000 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Laser line polarizing
View Details
Cube Beamsplitter, Polarizing, 12.7 mm, 1064 nm Laser Line - 05BC16PC.9 - Newport MKS
Specs
Side Length 12.7 mm (0.5000 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Laser line polarizing
View Details
Cube Beamsplitter, Polarizing, 25.4 mm, 1550 nm Laser Line - 10BC16PC.11 - Newport MKS
Specs
Side Length 25.4 mm (1 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Laser line polarizing
View Details