Newport MKS Dielectric Mirror, ValuMax, Borofloat, 25.4 mm Square, 488-694 nm 10SD520BD.1

Description
The 10SD520BD.1 is a ValuMax® Dielectric Visible Broadband Mirror 25.4 x 25.4 inches mm, with a thickness of 6.0 mm, and flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, ValuMax® mirrors are truly cost effective. This family of mirrors boasts seven standard metallic and dielectric broadband coatings, covering the UV, visible, and IR; and are available in 12.7, 19.05, 25.4, and 50.8 mm (0.5, 0.75, 1.0, and 2.0 in.) diameters and square sizes utilizing Borofloat® 33 substrates. This mirror has a 60-40 surface quality and is coated for 488-694 nm.
Request a Quote
Description
The 10SD520BD.1 is a ValuMax® Dielectric Visible Broadband Mirror 25.4 x 25.4 inches mm, with a thickness of 6.0 mm, and flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, ValuMax® mirrors are truly cost effective. This family of mirrors boasts seven standard metallic and dielectric broadband coatings, covering the UV, visible, and IR; and are available in 12.7, 19.05, 25.4, and 50.8 mm (0.5, 0.75, 1.0, and 2.0 in.) diameters and square sizes utilizing Borofloat® 33 substrates. This mirror has a 60-40 surface quality and is coated for 488-694 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror, ValuMax, Borofloat, 25.4 mm Square, 488-694 nm - 10SD520BD.1 - Newport MKS
Irvine, CA, United States
Dielectric Mirror, ValuMax, Borofloat, 25.4 mm Square, 488-694 nm
10SD520BD.1
Dielectric Mirror, ValuMax, Borofloat, 25.4 mm Square, 488-694 nm 10SD520BD.1
The 10SD520BD.1 is a ValuMax® Dielectric Visible Broadband Mirror 25.4 x 25.4 inches mm, with a thickness of 6.0 mm, and flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, ValuMax® mirrors are truly cost effective. This family of mirrors boasts seven standard metallic and dielectric broadband coatings, covering the UV, visible, and IR; and are available in 12.7, 19.05, 25.4, and 50.8 mm (0.5, 0.75, 1.0, and 2.0 in.) diameters and square sizes utilizing Borofloat® 33 substrates. This mirror has a 60-40 surface quality and is coated for 488-694 nm.

The 10SD520BD.1 is a ValuMax® Dielectric Visible Broadband Mirror 25.4 x 25.4 inches mm, with a thickness of 6.0 mm, and flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, ValuMax® mirrors are truly cost effective. This family of mirrors boasts seven standard metallic and dielectric broadband coatings, covering the UV, visible, and IR; and are available in 12.7, 19.05, 25.4, and 50.8 mm (0.5, 0.75, 1.0, and 2.0 in.) diameters and square sizes utilizing Borofloat® 33 substrates. This mirror has a 60-40 surface quality and is coated for 488-694 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10SD520BD.1
Product Name Dielectric Mirror, ValuMax, Borofloat, 25.4 mm Square, 488-694 nm
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Thickness 6 mm (0.2362 inch)
Mirror Shape Rectangular / Square; Square
Mirror Materials Borofloat® 33
Unlock Full Specs
to access all available technical data

Similar Products

Gold Mirror Pack, Borofloat, 25.4 mm, λ/10, 650-20,000 nm, Qty 10 - 10D20ER.4-PK - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Dielectric Mirror, Laser Line, 25.4 mm, λ/10, 488-514.5 nm - 10D20DM.5 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 488 to 514 nm (4880 to 5145 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Silver Mirror, Borofloat, 152.4 mm, λ/10, 480-20,000 nm - 60D20ER.2 - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 152 mm (6 inch)
Thickness 23.5 mm (0.9252 inch)
View Details
Concave Super Mirror, High Finesse, Ultra-Low Loss, 25.4 mm, 996-1134 nm - 10CV00SR.50F - Newport MKS
Specs
Focal Length 500 mm (19.69 inch)
Wavelength Range 996 to 1134 nm (9960 to 11340 Å)
Diameter/Width 25.4 mm (1 inch)
View Details