NewAge Performance Products | NAPP Suprene® Thermoplastic Rubber Tubing 460 0862

Description
Made of first-quality, polypropylene-based, thermoplastic rubber (TPR Outstanding compression characteristics and toughness for peristaltic pump uses Maintains good flexibility at low temperatures RoHS compliant Free of conflict minerals, BPA and animal-derived ingredients Available in FDA or industrial grade FDA grade is autoclavable Industrial grade is well suited for outdoor use Resin is listed by the National Sanitation Foundation (NSF-51) for food equipment materials FDA raw material complies with FDA 21 CFR 177.2600 FDA raw material meets UL94 HB burn rating Very good chemical resistance to fluids such as alcohols, ozone, aqueous systems and corrosive aqueous systems Agriculture & Lawn Equipment Air Conditioning Appliances Chemical Conveyance Cosmetic Packaging Food & Beverage Ink Transfer Paint Spray Systems Peristaltic Pumps Photographic Chemical Transfer
Request a Quote
Description
Made of first-quality, polypropylene-based, thermoplastic rubber (TPR Outstanding compression characteristics and toughness for peristaltic pump uses Maintains good flexibility at low temperatures RoHS compliant Free of conflict minerals, BPA and animal-derived ingredients Available in FDA or industrial grade FDA grade is autoclavable Industrial grade is well suited for outdoor use Resin is listed by the National Sanitation Foundation (NSF-51) for food equipment materials FDA raw material complies with FDA 21 CFR 177.2600 FDA raw material meets UL94 HB burn rating Very good chemical resistance to fluids such as alcohols, ozone, aqueous systems and corrosive aqueous systems Agriculture & Lawn Equipment Air Conditioning Appliances Chemical Conveyance Cosmetic Packaging Food & Beverage Ink Transfer Paint Spray Systems Peristaltic Pumps Photographic Chemical Transfer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Suprene® Thermoplastic Rubber Tubing - 460 0862 - NewAge Performance Products | NAPP
Southampton, PA, United States
Suprene® Thermoplastic Rubber Tubing
460 0862
Suprene® Thermoplastic Rubber Tubing 460 0862
Made of first-quality, polypropylene-based, thermoplastic rubber (TPR Outstanding compression characteristics and toughness for peristaltic pump uses Maintains good flexibility at low temperatures RoHS compliant Free of conflict minerals, BPA and animal-derived ingredients Available in FDA or industrial grade FDA grade is autoclavable Industrial grade is well suited for outdoor use Resin is listed by the National Sanitation Foundation (NSF-51) for food equipment materials FDA raw material complies with FDA 21 CFR 177.2600 FDA raw material meets UL94 HB burn rating Very good chemical resistance to fluids such as alcohols, ozone, aqueous systems and corrosive aqueous systems Agriculture & Lawn Equipment Air Conditioning Appliances Chemical Conveyance Cosmetic Packaging Food & Beverage Ink Transfer Paint Spray Systems Peristaltic Pumps Photographic Chemical Transfer
  • Made of first-quality, polypropylene-based, thermoplastic rubber (TPR
  • Outstanding compression characteristics and toughness for peristaltic pump uses
  • Maintains good flexibility at low temperatures
  • RoHS compliant
  • Free of conflict minerals, BPA and animal-derived ingredients
  • Available in FDA or industrial grade
  • FDA grade is autoclavable
  • Industrial grade is well suited for outdoor use
  • Resin is listed by the National Sanitation Foundation (NSF-51) for food equipment materials
  • FDA raw material complies with FDA 21 CFR 177.2600
  • FDA raw material meets UL94 HB burn rating
  • Very good chemical resistance to fluids such as alcohols, ozone, aqueous systems and corrosive aqueous systems

  • Agriculture & Lawn Equipment
  • Air Conditioning
  • Appliances
  • Chemical Conveyance
  • Cosmetic Packaging
  • Food & Beverage
  • Ink Transfer
  • Paint Spray Systems
  • Peristaltic Pumps
  • Photographic Chemical Transfer
Supplier's Site

Technical Specifications

  NewAge Performance Products | NAPP
Product Category Tubing
Product Number 460 0862
Product Name Suprene® Thermoplastic Rubber Tubing
Type Rubber / Silicone
Shape Round
Application General Chemical; Food & Beverage; Compressed Air; Refrigeration
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Newtex Natural Latex Tubing - 270 0334 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Rubber / Silicone
Material Natural Rubber
Shape Round
View Details
Superthane® Polyurethane Tubing - 2100455 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
Silcon® Silicone Tubing - 2802702 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Rubber / Silicone
Material Synthetic Rubber
Shape Round
View Details
Nylotube® Semi-Rigid & Flexible Grade Tubing - 2360225 - NewAge Performance Products | NAPP
Specs
Application General Chemical; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Refrigeration
Outside Diameter 0.157 inch (4.0 mm)
Inside Diameter 0.098 inch (2.5 mm)
View Details