NewAge Performance Products | NAPP PFA Fluoropolymer Tubing 3100552

Description
Chemically inert; low permeability Lowest coefficient of friction of any solid material Excellent electrical and weathering properties; non-flammable Made without plasticizer which can leach into critical streams Free of animal derived components Raw materials are FDA and USP Class VI compliant REACH and RoHS compliant Free of conflict minerals Ultra-high-purity grades available for the semiconductor industry Adhesives & Hot Glue Delivery Chemical Transfer Corrosives Cryogenics Deionized Water Transfer Food & Beverage Processing Industrial Laboratory Uses Lighting Covers Paint Spray Systems Pure Water & Fluid Systems Sight Glass (FEP) Solvent Transfer Water Sampling Wire Insulation
Request a Quote
Description
Chemically inert; low permeability Lowest coefficient of friction of any solid material Excellent electrical and weathering properties; non-flammable Made without plasticizer which can leach into critical streams Free of animal derived components Raw materials are FDA and USP Class VI compliant REACH and RoHS compliant Free of conflict minerals Ultra-high-purity grades available for the semiconductor industry Adhesives & Hot Glue Delivery Chemical Transfer Corrosives Cryogenics Deionized Water Transfer Food & Beverage Processing Industrial Laboratory Uses Lighting Covers Paint Spray Systems Pure Water & Fluid Systems Sight Glass (FEP) Solvent Transfer Water Sampling Wire Insulation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PFA Fluoropolymer Tubing - 3100552 - NewAge Performance Products | NAPP
Southampton, PA, United States
PFA Fluoropolymer Tubing
3100552
PFA Fluoropolymer Tubing 3100552
Chemically inert; low permeability Lowest coefficient of friction of any solid material Excellent electrical and weathering properties; non-flammable Made without plasticizer which can leach into critical streams Free of animal derived components Raw materials are FDA and USP Class VI compliant REACH and RoHS compliant Free of conflict minerals Ultra-high-purity grades available for the semiconductor industry Adhesives & Hot Glue Delivery Chemical Transfer Corrosives Cryogenics Deionized Water Transfer Food & Beverage Processing Industrial Laboratory Uses Lighting Covers Paint Spray Systems Pure Water & Fluid Systems Sight Glass (FEP) Solvent Transfer Water Sampling Wire Insulation
  • Chemically inert; low permeability
  • Lowest coefficient of friction of any solid material
  • Excellent electrical and weathering properties; non-flammable
  • Made without plasticizer which can leach into critical streams
  • Free of animal derived components
  • Raw materials are FDA and USP Class VI compliant
  • REACH and RoHS compliant
  • Free of conflict minerals
  • Ultra-high-purity grades available for the semiconductor industry

  • Adhesives & Hot Glue Delivery
  • Chemical Transfer
  • Corrosives
  • Cryogenics
  • Deionized Water Transfer
  • Food & Beverage Processing
  • Industrial Laboratory Uses
  • Lighting Covers
  • Paint Spray Systems
  • Pure Water & Fluid Systems
  • Sight Glass (FEP)
  • Solvent Transfer
  • Water Sampling
  • Wire Insulation
Supplier's Site

Technical Specifications

  NewAge Performance Products | NAPP
Product Category Tubing
Product Number 3100552
Product Name PFA Fluoropolymer Tubing
Type Plastic
Material Fluoropolymer
Features Sterilizeable
Application General Chemical; Food & Beverage; Medical / Pharmaceutical; Water
Outside Diameter 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vitube® Flexible Tubing of Viton® - 260 0542 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Rubber / Silicone
Material Viton®
Shape Round
View Details
Silcon® Silicone Tubing - 2802009 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Rubber / Silicone
Material Synthetic Rubber
Shape Round
View Details
PTFE Fluoropolymer Tubing - 3000074 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Fluoropolymer
Features Sterilizeable
View Details
Clearflo® 70 PVC Tubing - 1130883 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details