NewAge Performance Products | NAPP PTFE Fluoropolymer Tubing 3001845

Description
Chemically inert; low permeability Lowest coefficient of friction of any solid material Excellent electrical and weathering properties; non-flammable Made without plasticizer which can leach into critical streams Free of animal derived components Raw materials are FDA and USP Class VI compliant REACH and RoHS compliant PTFE is free of BPA, phthalates and latex Adhesives & Hot Glue Delivery Chemical Transfer Corrosives Cryogenics Deionized Water Transfer Food & Beverage Processing Industrial Laboratory Uses Lighting Covers Paint Spray Systems Pure Water & Fluid Systems Sight Glass (FEP) Solvent Transfer Water Sampling Wire Insulation
Request a Quote
Description
Chemically inert; low permeability Lowest coefficient of friction of any solid material Excellent electrical and weathering properties; non-flammable Made without plasticizer which can leach into critical streams Free of animal derived components Raw materials are FDA and USP Class VI compliant REACH and RoHS compliant PTFE is free of BPA, phthalates and latex Adhesives & Hot Glue Delivery Chemical Transfer Corrosives Cryogenics Deionized Water Transfer Food & Beverage Processing Industrial Laboratory Uses Lighting Covers Paint Spray Systems Pure Water & Fluid Systems Sight Glass (FEP) Solvent Transfer Water Sampling Wire Insulation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTFE Fluoropolymer Tubing - 3001845 - NewAge Performance Products | NAPP
Southampton, PA, United States
PTFE Fluoropolymer Tubing
3001845
PTFE Fluoropolymer Tubing 3001845
Chemically inert; low permeability Lowest coefficient of friction of any solid material Excellent electrical and weathering properties; non-flammable Made without plasticizer which can leach into critical streams Free of animal derived components Raw materials are FDA and USP Class VI compliant REACH and RoHS compliant PTFE is free of BPA, phthalates and latex Adhesives & Hot Glue Delivery Chemical Transfer Corrosives Cryogenics Deionized Water Transfer Food & Beverage Processing Industrial Laboratory Uses Lighting Covers Paint Spray Systems Pure Water & Fluid Systems Sight Glass (FEP) Solvent Transfer Water Sampling Wire Insulation
  • Chemically inert; low permeability
  • Lowest coefficient of friction of any solid material
  • Excellent electrical and weathering properties; non-flammable
  • Made without plasticizer which can leach into critical streams
  • Free of animal derived components
  • Raw materials are FDA and USP Class VI compliant
  • REACH and RoHS compliant
  • PTFE is free of BPA, phthalates and latex

  • Adhesives & Hot Glue Delivery
  • Chemical Transfer
  • Corrosives
  • Cryogenics
  • Deionized Water Transfer
  • Food & Beverage Processing
  • Industrial Laboratory Uses
  • Lighting Covers
  • Paint Spray Systems
  • Pure Water & Fluid Systems
  • Sight Glass (FEP)
  • Solvent Transfer
  • Water Sampling
  • Wire Insulation
Supplier's Site

Technical Specifications

  NewAge Performance Products | NAPP
Product Category Tubing
Product Number 3001845
Product Name PTFE Fluoropolymer Tubing
Type Plastic
Material Fluoropolymer
Features Sterilizeable
Application General Chemical; Food & Beverage; Medical / Pharmaceutical; Water
Outside Diameter 0.750 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylotube® Semi-Rigid & Flexible Grade Tubing - 2331791 - NewAge Performance Products | NAPP
Specs
Shape Round
Application General Chemical; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Refrigeration
Design Units English
View Details
Silcon® Silicone Tubing - 2802548 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Rubber / Silicone
Material Synthetic Rubber
Shape Round
View Details
PFA Fluoropolymer Tubing - 3100552 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Fluoropolymer
Features Sterilizeable
View Details
Silcon® Med-X Medical Grade Platinum-Cured Tubing - 2841174 - NewAge Performance Products | NAPP
Specs
Application Food & Beverage; Medical / Pharmaceutical
Outside Diameter 0.312 inch (7.9 mm)
Inside Diameter 0.188 inch (4.8 mm)
View Details