NewAge Performance Products | NAPP Silcon® Medical – Medical Grade Silicone Tubing 2810458

Description
Peroxide-cured Finished product meets USP Class VI requirements Raw materials meets FDA 21 CFR 177.2600 requirements for use with food contact surfaces Listed with NSF-51 for food and beverage equipment materials Able to resist extreme temperatures Free of BPA, latex and phthalates Naturally translucent so fluid flow is visible May be used for peristaltic pumping REACH and RoHS compliant Laboratory Uses Peristaltic Pumps Pharmaceutical Processing
Request a Quote
Description
Peroxide-cured Finished product meets USP Class VI requirements Raw materials meets FDA 21 CFR 177.2600 requirements for use with food contact surfaces Listed with NSF-51 for food and beverage equipment materials Able to resist extreme temperatures Free of BPA, latex and phthalates Naturally translucent so fluid flow is visible May be used for peristaltic pumping REACH and RoHS compliant Laboratory Uses Peristaltic Pumps Pharmaceutical Processing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silcon® Medical – Medical Grade Silicone Tubing - 2810458 - NewAge Performance Products | NAPP
Southampton, PA, United States
Silcon® Medical – Medical Grade Silicone Tubing
2810458
Silcon® Medical – Medical Grade Silicone Tubing 2810458
Peroxide-cured Finished product meets USP Class VI requirements Raw materials meets FDA 21 CFR 177.2600 requirements for use with food contact surfaces Listed with NSF-51 for food and beverage equipment materials Able to resist extreme temperatures Free of BPA, latex and phthalates Naturally translucent so fluid flow is visible May be used for peristaltic pumping REACH and RoHS compliant Laboratory Uses Peristaltic Pumps Pharmaceutical Processing
  • Peroxide-cured
  • Finished product meets USP Class VI requirements
  • Raw materials meets FDA 21 CFR 177.2600 requirements for use with food contact surfaces
  • Listed with NSF-51 for food and beverage equipment materials
  • Able to resist extreme temperatures
  • Free of BPA, latex and phthalates
  • Naturally translucent so fluid flow is visible
  • May be used for peristaltic pumping
  • REACH and RoHS compliant

  • Laboratory Uses
  • Peristaltic Pumps
  • Pharmaceutical Processing
Supplier's Site

Technical Specifications

  NewAge Performance Products | NAPP
Product Category Tubing
Product Number 2810458
Product Name Silcon® Medical – Medical Grade Silicone Tubing
Type Rubber / Silicone
Material Synthetic Rubber
Shape Round
Application Medical / Pharmaceutical
Unlock Full Specs
to access all available technical data

Similar Products

Nylotube® Semi-Rigid & Flexible Grade Tubing - 2360841 - NewAge Performance Products | NAPP
Specs
Application General Chemical; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Refrigeration
Outside Diameter 0.236 inch (6.0 mm)
Inside Diameter 0.157 inch (4.0 mm)
View Details
Nylotube® Semi-Rigid & Flexible Grade Tubing - 2361877 - NewAge Performance Products | NAPP
Specs
Application General Chemical; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Refrigeration
Outside Diameter 0.472 inch (12.0 mm)
Inside Diameter 0.354 inch (9.0 mm)
View Details
Superthane® Polyurethane Tubing - 2000152 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
Clearflo® 70 PVC Tubing - 1130953 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details