NewAge Performance Products | NAPP Newtex Natural Latex Tubing 270 0110

Description
Made from natural latex rubber, a thermoset material Excellent resilience, tear, and tensile strength Made from non-toxic ingredients conforming to FDA standards Extremely elastic, excellent memory after repeated stretching Contains no plasticizers which can migrate and cause flow contamination or tube hardening Newtex is a translucent amber color Drain Tubing Elastic Bands Exercise Devices Non-Aerosol Can Lines ‘O’-Ring Gaskets Photographic Chemicals Shock Absorbers
Request a Quote
Description
Made from natural latex rubber, a thermoset material Excellent resilience, tear, and tensile strength Made from non-toxic ingredients conforming to FDA standards Extremely elastic, excellent memory after repeated stretching Contains no plasticizers which can migrate and cause flow contamination or tube hardening Newtex is a translucent amber color Drain Tubing Elastic Bands Exercise Devices Non-Aerosol Can Lines ‘O’-Ring Gaskets Photographic Chemicals Shock Absorbers
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newtex Natural Latex Tubing - 270 0110 - NewAge Performance Products | NAPP
Southampton, PA, United States
Newtex Natural Latex Tubing
270 0110
Newtex Natural Latex Tubing 270 0110
Made from natural latex rubber, a thermoset material Excellent resilience, tear, and tensile strength Made from non-toxic ingredients conforming to FDA standards Extremely elastic, excellent memory after repeated stretching Contains no plasticizers which can migrate and cause flow contamination or tube hardening Newtex is a translucent amber color Drain Tubing Elastic Bands Exercise Devices Non-Aerosol Can Lines ‘O’-Ring Gaskets Photographic Chemicals Shock Absorbers
  • Made from natural latex rubber, a thermoset material
  • Excellent resilience, tear, and tensile strength
  • Made from non-toxic ingredients conforming to FDA standards
  • Extremely elastic, excellent memory after repeated stretching
  • Contains no plasticizers which can migrate and cause flow contamination or tube hardening
  • Newtex is a translucent amber color

  • Drain Tubing
  • Elastic Bands
  • Exercise Devices
  • Non-Aerosol Can Lines
  • ‘O’-Ring Gaskets
  • Photographic Chemicals
  • Shock Absorbers
Supplier's Site

Technical Specifications

  NewAge Performance Products | NAPP
Product Category Tubing
Product Number 270 0110
Product Name Newtex Natural Latex Tubing
Type Rubber / Silicone
Material Natural Rubber
Shape Round
Features Sterilizeable
Application General Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Superthane® Polyurethane Tubing - 2100224 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
Superthane® Polyurethane Tubing - 2100147 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
Silcon® Medical – Medical Grade Silicone Tubing - 2811844 - NewAge Performance Products | NAPP
Specs
Type Rubber / Silicone
Material Synthetic Rubber
Shape Round
View Details
Nylotube® Semi-Rigid & Flexible Grade Tubing - 236 1156 - NewAge Performance Products | NAPP
Specs
Application General Chemical; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Refrigeration
Outside Diameter 0.315 inch (8.0 mm)
Inside Diameter 0.236 inch (6.0 mm)
View Details