NewAge Performance Products | NAPP Nylotube® Semi-Rigid & Flexible Grade Tubing 2331210

Description
Very low moisture absorption: 1.4% max at 73°F Will not become brittle or swell because of water Excellent resistance to flexural fatigue, tube vibration, and movement Lightweight with excellent bend radii and pressure ratings Resists crushing, abrasion, and cracking Heat and light stabilized Free of BPA, conflict minerals, phthalates and latex REACH and RoHS compliant Available in semi-rigid or flexible grade, inch and millimeter sizes, and a variety of colors Air Conditioning Systems Chemical Transfer Compressed Air Coolant Lines Dispensing Equipment Fuel & Oil Transfer Grease Lines Hydraulic Lines Instrumentation Laboratory Uses Paint Supply Refrigeration
Request a Quote
Description
Very low moisture absorption: 1.4% max at 73°F Will not become brittle or swell because of water Excellent resistance to flexural fatigue, tube vibration, and movement Lightweight with excellent bend radii and pressure ratings Resists crushing, abrasion, and cracking Heat and light stabilized Free of BPA, conflict minerals, phthalates and latex REACH and RoHS compliant Available in semi-rigid or flexible grade, inch and millimeter sizes, and a variety of colors Air Conditioning Systems Chemical Transfer Compressed Air Coolant Lines Dispensing Equipment Fuel & Oil Transfer Grease Lines Hydraulic Lines Instrumentation Laboratory Uses Paint Supply Refrigeration
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Nylotube® Semi-Rigid & Flexible Grade Tubing - 2331210 - NewAge Performance Products | NAPP
Southampton, PA, United States
Nylotube® Semi-Rigid & Flexible Grade Tubing
2331210
Nylotube® Semi-Rigid & Flexible Grade Tubing 2331210
Very low moisture absorption: 1.4% max at 73°F Will not become brittle or swell because of water Excellent resistance to flexural fatigue, tube vibration, and movement Lightweight with excellent bend radii and pressure ratings Resists crushing, abrasion, and cracking Heat and light stabilized Free of BPA, conflict minerals, phthalates and latex REACH and RoHS compliant Available in semi-rigid or flexible grade, inch and millimeter sizes, and a variety of colors Air Conditioning Systems Chemical Transfer Compressed Air Coolant Lines Dispensing Equipment Fuel & Oil Transfer Grease Lines Hydraulic Lines Instrumentation Laboratory Uses Paint Supply Refrigeration
  • Very low moisture absorption: 1.4% max at 73°F
  • Will not become brittle or swell because of water
  • Excellent resistance to flexural fatigue, tube vibration, and movement
  • Lightweight with excellent bend radii and pressure ratings
  • Resists crushing, abrasion, and cracking
  • Heat and light stabilized
  • Free of BPA, conflict minerals, phthalates and latex
  • REACH and RoHS compliant
  • Available in semi-rigid or flexible grade, inch and millimeter sizes, and a variety of colors

  • Air Conditioning Systems
  • Chemical Transfer
  • Compressed Air
  • Coolant Lines
  • Dispensing Equipment
  • Fuel & Oil Transfer
  • Grease Lines
  • Hydraulic Lines
  • Instrumentation
  • Laboratory Uses
  • Paint Supply
  • Refrigeration
Supplier's Site

Technical Specifications

  NewAge Performance Products | NAPP
Product Category Tubing
Product Number 2331210
Product Name Nylotube® Semi-Rigid & Flexible Grade Tubing
Shape Round
Application General Chemical; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Refrigeration
Design Units English
Outside Diameter 0.156 inch (4.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylotube® Semi-Rigid & Flexible Grade Tubing - 2361877 - NewAge Performance Products | NAPP
Specs
Application General Chemical; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Refrigeration
Outside Diameter 0.472 inch (12.0 mm)
Inside Diameter 0.354 inch (9.0 mm)
View Details
PTFE Fluoropolymer Tubing - 3000536 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Fluoropolymer
Features Sterilizeable
View Details
Superthane® Polyurethane Tubing - 2001230 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
Silcon® Silicone Tubing - 2801162 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Rubber / Silicone
Material Synthetic Rubber
Shape Round
View Details