NewAge Performance Products | NAPP Superthane® Polyurethane Tubing 2000229

Description
Available in ester or ether formulations Both formulations made from non-toxic raw materials conforming to FDA standards for use with wet and fatty food contact surfaces Extremely resistant to weathering, tearing, impact, radiation, and abrasion Transparent, flexible, resilient, tough; resistant to oils, greases, and fuels† Wide range of temperature resistance: -85°F to 185°F (ester) Ester-based raw material is free of animal derived components RoHS compliant Free of DEHP, phthalates, BPA and conflict minerals Can be heat sealed, coiled, fabricated, or bonded †Although polyurethane is commonly used in fuel applications, due to additives in today’s gasoline and petroleum products, field testing should be performed. Cable Jacketing Computer Disc Drives Control Instrumentation Granular Transfer Lines Grease Lines Insulating Sleeves Metering Pumps Nuclear Power Facilities Oxygen & Other Gas Lines Pressure Measuring Devices Robotics Slurry Transfer Small Motor Fuel Lines Transfer Lines for Clean Liquids Transfer Lines for Internal Contamination Fluids Vacuum Equipment Washers & Bumpers
Request a Quote
Description
Available in ester or ether formulations Both formulations made from non-toxic raw materials conforming to FDA standards for use with wet and fatty food contact surfaces Extremely resistant to weathering, tearing, impact, radiation, and abrasion Transparent, flexible, resilient, tough; resistant to oils, greases, and fuels† Wide range of temperature resistance: -85°F to 185°F (ester) Ester-based raw material is free of animal derived components RoHS compliant Free of DEHP, phthalates, BPA and conflict minerals Can be heat sealed, coiled, fabricated, or bonded †Although polyurethane is commonly used in fuel applications, due to additives in today’s gasoline and petroleum products, field testing should be performed. Cable Jacketing Computer Disc Drives Control Instrumentation Granular Transfer Lines Grease Lines Insulating Sleeves Metering Pumps Nuclear Power Facilities Oxygen & Other Gas Lines Pressure Measuring Devices Robotics Slurry Transfer Small Motor Fuel Lines Transfer Lines for Clean Liquids Transfer Lines for Internal Contamination Fluids Vacuum Equipment Washers & Bumpers
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Superthane® Polyurethane Tubing - 2000229 - NewAge Performance Products | NAPP
Southampton, PA, United States
Superthane® Polyurethane Tubing
2000229
Superthane® Polyurethane Tubing 2000229
Available in ester or ether formulations Both formulations made from non-toxic raw materials conforming to FDA standards for use with wet and fatty food contact surfaces Extremely resistant to weathering, tearing, impact, radiation, and abrasion Transparent, flexible, resilient, tough; resistant to oils, greases, and fuels† Wide range of temperature resistance: -85°F to 185°F (ester) Ester-based raw material is free of animal derived components RoHS compliant Free of DEHP, phthalates, BPA and conflict minerals Can be heat sealed, coiled, fabricated, or bonded †Although polyurethane is commonly used in fuel applications, due to additives in today’s gasoline and petroleum products, field testing should be performed. Cable Jacketing Computer Disc Drives Control Instrumentation Granular Transfer Lines Grease Lines Insulating Sleeves Metering Pumps Nuclear Power Facilities Oxygen & Other Gas Lines Pressure Measuring Devices Robotics Slurry Transfer Small Motor Fuel Lines Transfer Lines for Clean Liquids Transfer Lines for Internal Contamination Fluids Vacuum Equipment Washers & Bumpers
  • Available in ester or ether formulations
  • Both formulations made from non-toxic raw materials conforming to FDA standards for use with wet and fatty food contact surfaces
  • Extremely resistant to weathering, tearing, impact, radiation, and abrasion
  • Transparent, flexible, resilient, tough; resistant to oils, greases, and fuels†
  • Wide range of temperature resistance: -85°F to 185°F (ester)
  • Ester-based raw material is free of animal derived components
  • RoHS compliant
  • Free of DEHP, phthalates, BPA and conflict minerals
  • Can be heat sealed, coiled, fabricated, or bonded

†Although polyurethane is commonly used in fuel applications, due to additives in today’s gasoline and petroleum products, field testing should be performed.


  • Cable Jacketing
  • Computer Disc Drives
  • Control Instrumentation
  • Granular Transfer Lines
  • Grease Lines
  • Insulating Sleeves
  • Metering Pumps
  • Nuclear Power Facilities
  • Oxygen & Other Gas Lines
  • Pressure Measuring Devices
  • Robotics
  • Slurry Transfer
  • Small Motor Fuel Lines
  • Transfer Lines for Clean Liquids
  • Transfer Lines for Internal Contamination Fluids
  • Vacuum Equipment
  • Washers & Bumpers
Supplier's Site

Technical Specifications

  NewAge Performance Products | NAPP
Product Category Tubing
Product Number 2000229
Product Name Superthane® Polyurethane Tubing
Type Plastic
Material Polyurethane
Shape Round
Application Oil/Fuel
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Silcon® Silicone Tubing - 2801085 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Rubber / Silicone
Material Synthetic Rubber
Shape Round
View Details
PFA Fluoropolymer Tubing - 3102169 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Fluoropolymer
Features Sterilizeable
View Details
Nylotube® Semi-Rigid & Flexible Grade Tubing - 236 1198 - NewAge Performance Products | NAPP
Specs
Application General Chemical; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Refrigeration
Outside Diameter 0.315 inch (8.0 mm)
Inside Diameter 0.236 inch (6.0 mm)
View Details
Vitube® Flexible Tubing of Viton® - 260 3167 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Rubber / Silicone
Material Viton®
Shape Round
View Details