NewAge Performance Products | NAPP Clearflo® 70 PVC Tubing 1130995

Description
Phthalate-, DEHP- and BPA-free USP Class VI and NSF-51 compliant Raw materials meet California Prop 65 and UL94 HB burn rating REACH and RoHS compliant Made from non-toxic ingredients conforming to FDA standards Glass-like clarity lets users see fluid flow Listed with NSF-51 for food and beverage equipment materials Lightweight yet tough and abrasion resistant As flexible as rubber Handles a wide variety of chemicals, gases, and liquids Well suited for food and beverage applications including non- fatty aqueous, milk and alcoholic beverages (less than or equal to 15% ABV) Brewing Beverage Transfer Chemical Lines Pump Feed & Discharge Laboratory & Research, Instrumentation Water & Fluid Lines Protective Jacketing Material Handling
Request a Quote
Description
Phthalate-, DEHP- and BPA-free USP Class VI and NSF-51 compliant Raw materials meet California Prop 65 and UL94 HB burn rating REACH and RoHS compliant Made from non-toxic ingredients conforming to FDA standards Glass-like clarity lets users see fluid flow Listed with NSF-51 for food and beverage equipment materials Lightweight yet tough and abrasion resistant As flexible as rubber Handles a wide variety of chemicals, gases, and liquids Well suited for food and beverage applications including non- fatty aqueous, milk and alcoholic beverages (less than or equal to 15% ABV) Brewing Beverage Transfer Chemical Lines Pump Feed & Discharge Laboratory & Research, Instrumentation Water & Fluid Lines Protective Jacketing Material Handling
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clearflo® 70 PVC Tubing - 1130995 - NewAge Performance Products | NAPP
Southampton, PA, United States
Clearflo® 70 PVC Tubing
1130995
Clearflo® 70 PVC Tubing 1130995
Phthalate-, DEHP- and BPA-free USP Class VI and NSF-51 compliant Raw materials meet California Prop 65 and UL94 HB burn rating REACH and RoHS compliant Made from non-toxic ingredients conforming to FDA standards Glass-like clarity lets users see fluid flow Listed with NSF-51 for food and beverage equipment materials Lightweight yet tough and abrasion resistant As flexible as rubber Handles a wide variety of chemicals, gases, and liquids Well suited for food and beverage applications including non- fatty aqueous, milk and alcoholic beverages (less than or equal to 15% ABV) Brewing Beverage Transfer Chemical Lines Pump Feed & Discharge Laboratory & Research, Instrumentation Water & Fluid Lines Protective Jacketing Material Handling
  • Phthalate-, DEHP- and BPA-free
  • USP Class VI and NSF-51 compliant
  • Raw materials meet California Prop 65 and UL94 HB burn rating
  • REACH and RoHS compliant
  • Made from non-toxic ingredients conforming to FDA standards
  • Glass-like clarity lets users see fluid flow
  • Listed with NSF-51 for food and beverage equipment materials
  • Lightweight yet tough and abrasion resistant
  • As flexible as rubber
  • Handles a wide variety of chemicals, gases, and liquids
  • Well suited for food and beverage applications including non- fatty aqueous, milk and alcoholic beverages (less than or equal to 15% ABV)

  • Brewing
  • Beverage Transfer
  • Chemical Lines
  • Pump Feed & Discharge
  • Laboratory & Research, Instrumentation
  • Water & Fluid Lines
  • Protective Jacketing
  • Material Handling
Supplier's Site

Technical Specifications

  NewAge Performance Products | NAPP
Product Category Tubing
Product Number 1130995
Product Name Clearflo® 70 PVC Tubing
Type Plastic
Material Poly Vinyl Chloride
Shape Round
Application General Chemical; Food & Beverage; Medical / Pharmaceutical; Water
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Nylotube® Semi-Rigid & Flexible Grade Tubing - 2360841 - NewAge Performance Products | NAPP
Specs
Application General Chemical; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Refrigeration
Outside Diameter 0.236 inch (6.0 mm)
Inside Diameter 0.157 inch (4.0 mm)
View Details
Superthane® Polyurethane Tubing - 2101610 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
Nylotube® Semi-Rigid & Flexible Grade Tubing - 2360883 - NewAge Performance Products | NAPP
Specs
Application General Chemical; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Refrigeration
Outside Diameter 0.236 inch (6.0 mm)
Inside Diameter 0.157 inch (4.0 mm)
View Details
Nylotube® Semi-Rigid & Flexible Grade Tubing - 2342732 - NewAge Performance Products | NAPP
Specs
Shape Round
Application General Chemical; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Refrigeration
Design Units English
View Details