New Pig Corporation PIG® HazMat Spill Kit in 20-Gallon Overpack Salvage Drum KIT311

Description
Each absorbs up to 11 gal. Absorbs Acids; Bases; Unknowns UN1H2/X46/S Strong enough to earn a UN rating for shipping chemical spill cleanup waste. Comply with Spill Plan regs, avoid fines and be ready to respond with the #1 kit for chemical spills Overpack drum container is UN Rated for shipping waste after spill cleanup Neatly prepacked container speeds access during a spill emergency PIG HazMat Socks stop spreading spills; PIG HazMat Pads and Pillows absorb quickly PIG HazMat Absorbents are specially treated for unsurpassed performance with concentrated corrosives, such as 98% sulfuric acid and 30% sodium hydroxide Overpack is X-rated in Packing Groups I, II and III for shipping spill cleanup waste by land, sea or rail Lightweight, polypropylene container resists chemicals and keeps contents clean and dry Two broom holes 180-degrees opposite each other on the lid allow 100% positive leverage for easy opening and closing with a broom handle or bar Bold "Spill Kit" lettering for quick identification Ledges molded into container make kit easy to move by forklift; foot hold in the drum base allows you to hold the drum securely in position while opening or closing the lid Apply a tamperproof seal to alignment holes on lid and drum to ensure contents aren't disturbed Features enhanced lid and base design for added strength and security for stacking or if the drum is accidentally dropped Note: A PIG Overpack Protection Cover (available separately) is suggested for outdoor storage to protect container from UV degradation and weathering Only PIG Spill Kits feature PIG HazMat Absorbents that handle highly concentrated corrosives better than any other absorbent on the market For information on custom spill kits, just call 1-800-HOT-HOGS (468-4647) Spill Kit dimensions are approximate
Datasheet
Description
Each absorbs up to 11 gal. Absorbs Acids; Bases; Unknowns UN1H2/X46/S Strong enough to earn a UN rating for shipping chemical spill cleanup waste. Comply with Spill Plan regs, avoid fines and be ready to respond with the #1 kit for chemical spills Overpack drum container is UN Rated for shipping waste after spill cleanup Neatly prepacked container speeds access during a spill emergency PIG HazMat Socks stop spreading spills; PIG HazMat Pads and Pillows absorb quickly PIG HazMat Absorbents are specially treated for unsurpassed performance with concentrated corrosives, such as 98% sulfuric acid and 30% sodium hydroxide Overpack is X-rated in Packing Groups I, II and III for shipping spill cleanup waste by land, sea or rail Lightweight, polypropylene container resists chemicals and keeps contents clean and dry Two broom holes 180-degrees opposite each other on the lid allow 100% positive leverage for easy opening and closing with a broom handle or bar Bold "Spill Kit" lettering for quick identification Ledges molded into container make kit easy to move by forklift; foot hold in the drum base allows you to hold the drum securely in position while opening or closing the lid Apply a tamperproof seal to alignment holes on lid and drum to ensure contents aren't disturbed Features enhanced lid and base design for added strength and security for stacking or if the drum is accidentally dropped Note: A PIG Overpack Protection Cover (available separately) is suggested for outdoor storage to protect container from UV degradation and weathering Only PIG Spill Kits feature PIG HazMat Absorbents that handle highly concentrated corrosives better than any other absorbent on the market For information on custom spill kits, just call 1-800-HOT-HOGS (468-4647) Spill Kit dimensions are approximate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIG® HazMat Spill Kit in 20-Gallon Overpack Salvage Drum - KIT311 - New Pig Corporation
Tipton, PA, USA
PIG® HazMat Spill Kit in 20-Gallon Overpack Salvage Drum
KIT311
PIG® HazMat Spill Kit in 20-Gallon Overpack Salvage Drum KIT311
Each absorbs up to 11 gal. Absorbs Acids; Bases; Unknowns UN1H2/X46/S Strong enough to earn a UN rating for shipping chemical spill cleanup waste. Comply with Spill Plan regs, avoid fines and be ready to respond with the #1 kit for chemical spills Overpack drum container is UN Rated for shipping waste after spill cleanup Neatly prepacked container speeds access during a spill emergency PIG HazMat Socks stop spreading spills; PIG HazMat Pads and Pillows absorb quickly PIG HazMat Absorbents are specially treated for unsurpassed performance with concentrated corrosives, such as 98% sulfuric acid and 30% sodium hydroxide Overpack is X-rated in Packing Groups I, II and III for shipping spill cleanup waste by land, sea or rail Lightweight, polypropylene container resists chemicals and keeps contents clean and dry Two broom holes 180-degrees opposite each other on the lid allow 100% positive leverage for easy opening and closing with a broom handle or bar Bold "Spill Kit" lettering for quick identification Ledges molded into container make kit easy to move by forklift; foot hold in the drum base allows you to hold the drum securely in position while opening or closing the lid Apply a tamperproof seal to alignment holes on lid and drum to ensure contents aren't disturbed Features enhanced lid and base design for added strength and security for stacking or if the drum is accidentally dropped Note: A PIG Overpack Protection Cover (available separately) is suggested for outdoor storage to protect container from UV degradation and weathering Only PIG Spill Kits feature PIG HazMat Absorbents that handle highly concentrated corrosives better than any other absorbent on the market For information on custom spill kits, just call 1-800-HOT-HOGS (468-4647) Spill Kit dimensions are approximate

Each absorbs up to 11 gal. Absorbs Acids; Bases; Unknowns UN1H2/X46/S

Strong enough to earn a UN rating for shipping chemical spill cleanup waste.

  • Comply with Spill Plan regs, avoid fines and be ready to respond with the #1 kit for chemical spills
  • Overpack drum container is UN Rated for shipping waste after spill cleanup
  • Neatly prepacked container speeds access during a spill emergency
  • PIG HazMat Socks stop spreading spills; PIG HazMat Pads and Pillows absorb quickly
  • PIG HazMat Absorbents are specially treated for unsurpassed performance with concentrated corrosives, such as 98% sulfuric acid and 30% sodium hydroxide
  • Overpack is X-rated in Packing Groups I, II and III for shipping spill cleanup waste by land, sea or rail
  • Lightweight, polypropylene container resists chemicals and keeps contents clean and dry
  • Two broom holes 180-degrees opposite each other on the lid allow 100% positive leverage for easy opening and closing with a broom handle or bar
  • Bold "Spill Kit" lettering for quick identification
  • Ledges molded into container make kit easy to move by forklift; foot hold in the drum base allows you to hold the drum securely in position while opening or closing the lid
  • Apply a tamperproof seal to alignment holes on lid and drum to ensure contents aren't disturbed
  • Features enhanced lid and base design for added strength and security for stacking or if the drum is accidentally dropped
  • Note: A PIG Overpack Protection Cover (available separately) is suggested for outdoor storage to protect container from UV degradation and weathering
  • Only PIG Spill Kits feature PIG HazMat Absorbents that handle highly concentrated corrosives better than any other absorbent on the market
  • For information on custom spill kits, just call 1-800-HOT-HOGS (468-4647)
  • Spill Kit dimensions are approximate
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Spill Containment Systems
Product Number KIT311
Product Name PIG® HazMat Spill Kit in 20-Gallon Overpack Salvage Drum
Unlock Full Specs
to access all available technical data

Similar Products