Neousys PCIe-PoE2+ and PCIe-PoE4+ are x4 PCI Express GigE frame grabber cards with PoE capability. PoE, or Power over Ethernet, is a technology to supply electrical power along with data on a standard Ethernet cable. PCIe-PoE2+ offers two PoE ports and PCIe-PoE4+ offers four PoE ports via independent Intel® 82574L Gigabit Ethernet controllers.
PCIe-PoE2+ and PCIe-PoE4+ are dedicatedly designed for PoE cameras. Each port can delivers 15.4 W of power and 1000 Mb/s bandwidth over a CAT-5/CAT-6 cable of up to 100 meters. It features 9 kB jumbo frame and link aggregation, which conduct exceptional performance for continuously receiving large amount of image data. And for your convenience, we design PCIe-PoE2+ with the capability of directly drawing power from PCI-E bus so no external 12 VDC is needed.
The PoE technology significantly reduces the installation and maintenance cost by eliminating the power wire. Combining PoE and the Gigabit bandwidth, PCIe-PoE2+ and PCIe-PoE4+ are the perfect fit for your vision application!
| Neousys Technology Inc. | |
|---|---|
| Product Category | Frame Grabbers |
| Product Number | PCIe-PoE2+/PoE4+ |
| Product Name | Power Over Ethernet Machine Vision Frame Grabber Card |
| Acquisition Formats | Non-standard/Other |