Nuvo-8034 is a new-breed of box-PC offering 7 expansion slots in a comparatively compact size. Of its four PCIe slots, two are x16 slots (@Gen3, 8-lanes) connected directly to the CPU PEG port to deliver up to 8 GB/s bandwidth for GPU and high speed I/O cards, and two are x8 slots (@Gen3, 4-lanes) from PCH for general-purpose usage. The system is capable of accommodating one 180W NVIDIA® GPU for modern AI applications. Additionally, there are 3 PCI slots to support legacy PCI cards for general industrial usage.
Neousys Technology Inc. | |
---|---|
Product Category | Ruggedized Computers |
Product Number | Nuvo-8034 |
Product Name | Rugged Embedded Computer |
Computer Type | Wall-mount |
Mounting / Configuration | Rack (optional feature) |
General Features | Ruggedized |