Navitar, Inc. 4K HDR Lenses

Description
Compact and Lightweight HDR Wide Angle Lenses * Production-ready designs Navitar has developed a family of high resolution lenses for demanding imaging applications such as unmanned aerial vehicles (UAV) and autonomous vehicle (AV) forward-facing camera systems. Multiple fields of view are offered for 1/2", 2/3" and 1" sensor formats. Navitar's 4K HDR lenses are produced with state-of-the-art multi-layer anti-reflection coatings, a built-in infra-red rejection filter and ultra low reflectance internal mechanics for excellent veiling glare characteristics. Navitar's 4K compact, lightweight HDR wide angle lenses offer superior stray light rejection down to 1E-5 while maximizing MTF at the Nyquist frequency of small pixel sensors. Operating in the visible or VIS/NIR waveband at apertures up to F/1.8, these new lenses are environmentally robust and perform at military grade temperature ranges of -20°C to +80°C. Additional features and lens options: IP67 sealing for use in water depths up to 1 meter Optional iris or dual position electronic shutters allow precise control of exposure levels for day/night imagery. Maximum performance is obtained by automated lens-sensor alignment, creating robust camera modules that can survive hostile environments and deliver superior image quality. Navitar is equipped to offer actively-aligned lens/sensor modules to our customers in both short run and high volume production volumes at their ISO 9001:2008 and ISO/TS 16949:2009 certified facility.
Datasheet
Description
Compact and Lightweight HDR Wide Angle Lenses * Production-ready designs Navitar has developed a family of high resolution lenses for demanding imaging applications such as unmanned aerial vehicles (UAV) and autonomous vehicle (AV) forward-facing camera systems. Multiple fields of view are offered for 1/2", 2/3" and 1" sensor formats. Navitar's 4K HDR lenses are produced with state-of-the-art multi-layer anti-reflection coatings, a built-in infra-red rejection filter and ultra low reflectance internal mechanics for excellent veiling glare characteristics. Navitar's 4K compact, lightweight HDR wide angle lenses offer superior stray light rejection down to 1E-5 while maximizing MTF at the Nyquist frequency of small pixel sensors. Operating in the visible or VIS/NIR waveband at apertures up to F/1.8, these new lenses are environmentally robust and perform at military grade temperature ranges of -20°C to +80°C. Additional features and lens options: IP67 sealing for use in water depths up to 1 meter Optional iris or dual position electronic shutters allow precise control of exposure levels for day/night imagery. Maximum performance is obtained by automated lens-sensor alignment, creating robust camera modules that can survive hostile environments and deliver superior image quality. Navitar is equipped to offer actively-aligned lens/sensor modules to our customers in both short run and high volume production volumes at their ISO 9001:2008 and ISO/TS 16949:2009 certified facility.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4K HDR Lenses -  - Navitar, Inc.
Rochester, NY, United States
4K HDR Lenses
4K HDR Lenses
Compact and Lightweight HDR Wide Angle Lenses * Production-ready designs Navitar has developed a family of high resolution lenses for demanding imaging applications such as unmanned aerial vehicles (UAV) and autonomous vehicle (AV) forward-facing camera systems. Multiple fields of view are offered for 1/2", 2/3" and 1" sensor formats. Navitar's 4K HDR lenses are produced with state-of-the-art multi-layer anti-reflection coatings, a built-in infra-red rejection filter and ultra low reflectance internal mechanics for excellent veiling glare characteristics. Navitar's 4K compact, lightweight HDR wide angle lenses offer superior stray light rejection down to 1E-5 while maximizing MTF at the Nyquist frequency of small pixel sensors. Operating in the visible or VIS/NIR waveband at apertures up to F/1.8, these new lenses are environmentally robust and perform at military grade temperature ranges of -20°C to +80°C. Additional features and lens options: IP67 sealing for use in water depths up to 1 meter Optional iris or dual position electronic shutters allow precise control of exposure levels for day/night imagery. Maximum performance is obtained by automated lens-sensor alignment, creating robust camera modules that can survive hostile environments and deliver superior image quality. Navitar is equipped to offer actively-aligned lens/sensor modules to our customers in both short run and high volume production volumes at their ISO 9001:2008 and ISO/TS 16949:2009 certified facility.

Compact and Lightweight HDR Wide Angle Lenses

* Production-ready designs

Navitar has developed a family of high resolution lenses for demanding imaging applications such as unmanned aerial vehicles (UAV) and autonomous vehicle (AV) forward-facing camera systems. Multiple fields of view are offered for 1/2", 2/3" and 1" sensor formats.

Navitar's 4K HDR lenses are produced with state-of-the-art multi-layer anti-reflection coatings, a built-in infra-red rejection filter and ultra low reflectance internal mechanics for excellent veiling glare characteristics.

Navitar's 4K compact, lightweight HDR wide angle lenses offer superior stray light rejection down to 1E-5 while maximizing MTF at the Nyquist frequency of small pixel sensors.

Operating in the visible or VIS/NIR waveband at apertures up to F/1.8, these new lenses are environmentally robust and perform at military grade temperature ranges of -20°C to +80°C.

Additional features and lens options:

  • IP67 sealing for use in water depths up to 1 meter
  • Optional iris or dual position electronic shutters allow precise control of exposure levels for day/night imagery.

Maximum performance is obtained by automated lens-sensor alignment, creating robust camera modules that can survive hostile environments and deliver superior image quality. Navitar is equipped to offer actively-aligned lens/sensor modules to our customers in both short run and high volume production volumes at their ISO 9001:2008 and ISO/TS 16949:2009 certified facility.

Supplier's Site Datasheet

Technical Specifications

  Navitar, Inc.
Product Category Microscope Lenses and Objectives
Product Name 4K HDR Lenses
Unlock Full Specs
to access all available technical data

Similar Products

Laser Diode Objective Lenses -  - Newport MKS
Specs
Lens Type Objective Lens
Numerical Aperture 0.2500 to 0.5000 NA
View Details
Specs
Lens Type Eyepiece Lens
Magnification 5 X
View Details
DIN Plano Achromatic Objectives - OQQ1 - Parco Scientific Company
Specs
Lens Type Objective Lens
Optical Type / Correction Factor Achromat Condenser
View Details
Specs
Lens Type Objective Lens
Magnification 3.3 X
Numerical Aperture 0.0770 NA
View Details