Navitar, Inc. Datasheets for Microscope Lenses and Objectives

Microscope lenses and microscope objectives include eyepieces or oculars, optical filters, objectives, adapters or mounts, condensers and other optical components for microscopy.
Microscope Lenses and Objectives: Learn more

Product Name Notes
Compact and Lightweight HDR Wide Angle Lenses * Production-ready designs Navitar has developed a family of high resolution lenses for demanding imaging applications such as unmanned aerial vehicles (UAV) and...
Same Resolving Power as High Resolution Lenses with Larger FOV Navitar's HR Plan Apo Infinity Corrected Objective Lens Series includes magnifications of 1X, 2X, 4X, 6X, 10X and 20X. These...
Features Fast and accurate fine focus adjustment in a compact design Extends working distance range of the 6X lens attachments Increases depth of field when coupled with infinity corrected microscope...
Many industrial laser applications require a higher degree of aberration correction than can be achieved from best forms singlet lenses and standard microscope objectives. Whether correction over larger apertures, several...
Navitar’s new line of modular tube lenses offer the ideal optical solution for OEM and research imaging and measurement applications including metrology, flat panel inspection and cell imaging. Apo and...
Navitar’s ZOOM 7000-2 next generation macro imaging system has been redesigned, refined, and optimized for demanding applications in machine vision, industrial imaging, life science and research. With exceptional optical performance,...
Navitar's high speed fixed focal length lenses work with CCD and CMOS cameras. Our C-Mount, 1” format lenses are designed for 17, 25 and 50 mm focal lengths and are...
Navitar's motorized design, available on the Zoom 6000 and 12X systems, integrates magnetic Hall Effect sensors with reference position location. Hall Effect sensors are solid state devices with no moving...
Navitar's Platinum, Raptar and Raptar Pro series of large format lenses meet the demands for high center to edge resolution, low distortion, and application specific F-numbers. These lenses are not...
Navitar's Zoom 6000 is a modular zoom lens system offering high contract images and incredible versatility. Configure a system to fit nearly any application. Choose from a diverse selection of...
Our 12X Zoom lenses offer the highest combination of zoom range and resolution in an optical system. Ideal for high magnification applications requiring the optimal balance between optical performance, large...
Precise Eye high magnification fixed lens systems provide superior optical performance and high vibration stability compared to standard C-mount video lenses. Precise Eye lenses feature high-resolution, diffraction-limited f/4.5 optical quality...
Special Optics high resolution (small spot size) F-Theta Scan lenses achieve ultra-fine resolution laser cutting and etching. Our standard and custom laser scan lenses are developed for the most demanding...
Special Optics is a leading designer and manufacturer of high N.A. microscope objective lenses. These precision optics are used within the life science, quantum physics, ultra cold atom and physics...
The Navitar SingleShot™ Super Wide Field 4K Imaging Lens combines the FOV of a macro lens with the resolution of a microscope objective, providing exceptional images for today's most demanding...
The Preciso 16mm lens is the first in our new series that delivers uncompromised image capture for challenging applications using large format, high resolution sensors. This versatile lens maintains high...
The Resolv4K® Lens Series was designed to maximize the usage of modern sensors with higher pixel densities. With superior visible wavelength axial color correction, the Resolv offers increased wavelength focusing...