Navitar, Inc. 12X Zoom

Description
Our 12X Zoom lenses offer the highest combination of zoom range and resolution in an optical system. Ideal for high magnification applications requiring the optimal balance between optical performance, large zoom range and price, the 12X offers incredible 12X (0.58-7X) magnification, increased resolution with 0.004-0.550 N.A., and unmatched edge flatness and clarity. The 12X Zoom system body tube contains the core zoom mechanism and determines the mechanical nature of your zoom system. Body Tubes may be zoom or non-zoom configurations. Options include: Manual Zoom Modules: Designed to offer flexibility in a variety of imaging applications when an automated system is not necessary. Manual adjustment of the zoom and focus allow the user to change the field of view and regain focus when the sample they are imaging changes size. Apertures: The aperture function allows the user to adjust the amount of light that flows through the system without adjusting light source intensity. The aperture also can improve depth of field when it is adjusted properly. Detents: Obtain specific "stops" throughout the zoom range by selecting a body tube with Detents. Typically used in systems where each position requires calibration, detents allow for pre-set stops at 0.58X, 2X, 2.5X, 3X, 3.5X, 4X, 4.5X, 5X, 5.5X, 6X, and 6.5X on the zoom scale. Fine Focus: For applications without separate moving support systems, the Fine Focus body tubes offer focus over a 3 mm (coaxial models only) or a 12 mm (non-coaxial models) Fine Focus axial distance at the object. Available in manual and motorized versions. Motorized Drive: Automated, motorized control of the zoom and fine focus can be requested. Accurate and repeatable positions can be achieved. Several configurations exist to allow you to flexible options. Coaxial Illumination: Coaxial / on axis illumination is most effective when imaging flat specular surfaces. By integrating the coaxial illumination port, a collimated, diffused and uniform illumination source is integrated into a zoom lens.
Description
Our 12X Zoom lenses offer the highest combination of zoom range and resolution in an optical system. Ideal for high magnification applications requiring the optimal balance between optical performance, large zoom range and price, the 12X offers incredible 12X (0.58-7X) magnification, increased resolution with 0.004-0.550 N.A., and unmatched edge flatness and clarity. The 12X Zoom system body tube contains the core zoom mechanism and determines the mechanical nature of your zoom system. Body Tubes may be zoom or non-zoom configurations. Options include: Manual Zoom Modules: Designed to offer flexibility in a variety of imaging applications when an automated system is not necessary. Manual adjustment of the zoom and focus allow the user to change the field of view and regain focus when the sample they are imaging changes size. Apertures: The aperture function allows the user to adjust the amount of light that flows through the system without adjusting light source intensity. The aperture also can improve depth of field when it is adjusted properly. Detents: Obtain specific "stops" throughout the zoom range by selecting a body tube with Detents. Typically used in systems where each position requires calibration, detents allow for pre-set stops at 0.58X, 2X, 2.5X, 3X, 3.5X, 4X, 4.5X, 5X, 5.5X, 6X, and 6.5X on the zoom scale. Fine Focus: For applications without separate moving support systems, the Fine Focus body tubes offer focus over a 3 mm (coaxial models only) or a 12 mm (non-coaxial models) Fine Focus axial distance at the object. Available in manual and motorized versions. Motorized Drive: Automated, motorized control of the zoom and fine focus can be requested. Accurate and repeatable positions can be achieved. Several configurations exist to allow you to flexible options. Coaxial Illumination: Coaxial / on axis illumination is most effective when imaging flat specular surfaces. By integrating the coaxial illumination port, a collimated, diffused and uniform illumination source is integrated into a zoom lens.

Suppliers

Company
Product
Description
Supplier Links
12X Zoom -  - Navitar, Inc.
Rochester, NY, United States
12X Zoom
12X Zoom
Our 12X Zoom lenses offer the highest combination of zoom range and resolution in an optical system. Ideal for high magnification applications requiring the optimal balance between optical performance, large zoom range and price, the 12X offers incredible 12X (0.58-7X) magnification, increased resolution with 0.004-0.550 N.A., and unmatched edge flatness and clarity. The 12X Zoom system body tube contains the core zoom mechanism and determines the mechanical nature of your zoom system. Body Tubes may be zoom or non-zoom configurations. Options include: Manual Zoom Modules: Designed to offer flexibility in a variety of imaging applications when an automated system is not necessary. Manual adjustment of the zoom and focus allow the user to change the field of view and regain focus when the sample they are imaging changes size. Apertures: The aperture function allows the user to adjust the amount of light that flows through the system without adjusting light source intensity. The aperture also can improve depth of field when it is adjusted properly. Detents: Obtain specific "stops" throughout the zoom range by selecting a body tube with Detents. Typically used in systems where each position requires calibration, detents allow for pre-set stops at 0.58X, 2X, 2.5X, 3X, 3.5X, 4X, 4.5X, 5X, 5.5X, 6X, and 6.5X on the zoom scale. Fine Focus: For applications without separate moving support systems, the Fine Focus body tubes offer focus over a 3 mm (coaxial models only) or a 12 mm (non-coaxial models) Fine Focus axial distance at the object. Available in manual and motorized versions. Motorized Drive: Automated, motorized control of the zoom and fine focus can be requested. Accurate and repeatable positions can be achieved. Several configurations exist to allow you to flexible options. Coaxial Illumination: Coaxial / on axis illumination is most effective when imaging flat specular surfaces. By integrating the coaxial illumination port, a collimated, diffused and uniform illumination source is integrated into a zoom lens.

Our 12X Zoom lenses offer the highest combination of zoom range and resolution in an optical system. Ideal for high magnification applications requiring the optimal balance between optical performance, large zoom range and price, the 12X offers incredible 12X (0.58-7X) magnification, increased resolution with 0.004-0.550 N.A., and unmatched edge flatness and clarity.

The 12X Zoom system body tube contains the core zoom mechanism and determines the mechanical nature of your zoom system. Body Tubes may be zoom or non-zoom configurations. Options include:

  • Manual Zoom Modules: Designed to offer flexibility in a variety of imaging applications when an automated system is not necessary. Manual adjustment of the zoom and focus allow the user to change the field of view and regain focus when the sample they are imaging changes size.
  • Apertures: The aperture function allows the user to adjust the amount of light that flows through the system without adjusting light source intensity. The aperture also can improve depth of field when it is adjusted properly.
  • Detents: Obtain specific "stops" throughout the zoom range by selecting a body tube with Detents. Typically used in systems where each position requires calibration, detents allow for pre-set stops at 0.58X, 2X, 2.5X, 3X, 3.5X, 4X, 4.5X, 5X, 5.5X, 6X, and 6.5X on the zoom scale.
  • Fine Focus: For applications without separate moving support systems, the Fine Focus body tubes offer focus over a 3 mm (coaxial models only) or a 12 mm (non-coaxial models) Fine Focus axial distance at the object. Available in manual and motorized versions.
  • Motorized Drive: Automated, motorized control of the zoom and fine focus can be requested. Accurate and repeatable positions can be achieved. Several configurations exist to allow you to flexible options.
  • Coaxial Illumination: Coaxial / on axis illumination is most effective when imaging flat specular surfaces. By integrating the coaxial illumination port, a collimated, diffused and uniform illumination source is integrated into a zoom lens.
Supplier's Site

Technical Specifications

  Navitar, Inc.
Product Category Microscope Lenses and Objectives
Product Name 12X Zoom
Magnification 12 X
Unlock Full Specs
to access all available technical data

Similar Products

Reflective Microscope Objectives -  - Newport MKS
Specs
Lens Type Objective Lens
Magnification 15 to 36 X
Numerical Aperture 0.4000 to 0.5200 NA
View Details
Plan Microscope Objectives - SO-H63C-0042 - Shanghai Optics
Specs
Lens Type Objective Lens
Optical Type / Correction Factor Plan
Magnification 20 X
View Details
Specs
Lens Type Objective Lens
Optical Type / Correction Factor Plan
Magnification 20 X
View Details