Nanmac Corporation Spring Loaded Ribbon Thermocouples

Description
This spring-loaded thermocouple is designed for threaded blind-hole measurements, surfaces subject to vibration/oscillatio n, and any application where positive contact for good measurement is required. The sensing tip of this device consists of a thin ribbon thermocouple element overlapped onto a phenolic rod. This rod is spring-loaded within the threaded stainless steel thermowell body. Thus, the sensing tip can be depressed up to an 1/8 inch while it continuously maintains good thermal contact to the object whose temperature is being measured. The combination of the thin ribbon thermocouple and low thermal conductivity of the phenloc rod yield response times in the low 200 milliseconds. This combination also provides temperature measurements without conduction errors. The true temperature of the test item is monitored. All units come with a Delrin locking element (slug), which when used resists loosening due to vibration. However, this limits the upper temperature limit to 300 degrees Fahrenheit. The Delrin slug can easily be removed with a pair of pliers, increasing the upper temperature limit to 450 degrees Fahrenheit. If higher temperatures are required please provide us with your particular requirement. NOTES: Low millisecond response times in contact applications. Temperature rating to 450 degrees Fahrenheit. Self-locking Demin plug Choice of thermocouple types E, J, K, N & T All units come with 48 inches of teflon insulated lead wire.
Description
This spring-loaded thermocouple is designed for threaded blind-hole measurements, surfaces subject to vibration/oscillatio n, and any application where positive contact for good measurement is required. The sensing tip of this device consists of a thin ribbon thermocouple element overlapped onto a phenolic rod. This rod is spring-loaded within the threaded stainless steel thermowell body. Thus, the sensing tip can be depressed up to an 1/8 inch while it continuously maintains good thermal contact to the object whose temperature is being measured. The combination of the thin ribbon thermocouple and low thermal conductivity of the phenloc rod yield response times in the low 200 milliseconds. This combination also provides temperature measurements without conduction errors. The true temperature of the test item is monitored. All units come with a Delrin locking element (slug), which when used resists loosening due to vibration. However, this limits the upper temperature limit to 300 degrees Fahrenheit. The Delrin slug can easily be removed with a pair of pliers, increasing the upper temperature limit to 450 degrees Fahrenheit. If higher temperatures are required please provide us with your particular requirement. NOTES: Low millisecond response times in contact applications. Temperature rating to 450 degrees Fahrenheit. Self-locking Demin plug Choice of thermocouple types E, J, K, N & T All units come with 48 inches of teflon insulated lead wire.

Suppliers

Company
Product
Description
Supplier Links
Spring Loaded Ribbon Thermocouples -  - Nanmac Corporation
Marlborough, MA, United States
Spring Loaded Ribbon Thermocouples
Spring Loaded Ribbon Thermocouples
This spring-loaded thermocouple is designed for threaded blind-hole measurements, surfaces subject to vibration/oscillatio n, and any application where positive contact for good measurement is required. The sensing tip of this device consists of a thin ribbon thermocouple element overlapped onto a phenolic rod. This rod is spring-loaded within the threaded stainless steel thermowell body. Thus, the sensing tip can be depressed up to an 1/8 inch while it continuously maintains good thermal contact to the object whose temperature is being measured. The combination of the thin ribbon thermocouple and low thermal conductivity of the phenloc rod yield response times in the low 200 milliseconds. This combination also provides temperature measurements without conduction errors. The true temperature of the test item is monitored. All units come with a Delrin locking element (slug), which when used resists loosening due to vibration. However, this limits the upper temperature limit to 300 degrees Fahrenheit. The Delrin slug can easily be removed with a pair of pliers, increasing the upper temperature limit to 450 degrees Fahrenheit. If higher temperatures are required please provide us with your particular requirement. NOTES: Low millisecond response times in contact applications. Temperature rating to 450 degrees Fahrenheit. Self-locking Demin plug Choice of thermocouple types E, J, K, N & T All units come with 48 inches of teflon insulated lead wire.

This spring-loaded thermocouple is designed for threaded blind-hole measurements, surfaces subject to vibration/oscillation, and any application where positive contact for good measurement is required.

The sensing tip of this device consists of a thin ribbon thermocouple element overlapped onto a phenolic rod. This rod is spring-loaded within the threaded stainless steel thermowell body. Thus, the sensing tip can be depressed up to an 1/8 inch while it continuously maintains good thermal contact to the object whose temperature is being measured. The combination of the thin ribbon thermocouple and low thermal conductivity of the phenloc rod yield response times in the low 200 milliseconds. This combination also provides temperature measurements without conduction errors. The true temperature of the test item is monitored.


All units come with a Delrin locking element (slug), which when used resists loosening due to vibration. However, this limits the upper temperature limit to 300 degrees Fahrenheit. The Delrin slug can easily be removed with a pair of pliers, increasing the upper temperature limit to 450 degrees Fahrenheit. If higher temperatures are required please provide us with your particular requirement.


    NOTES:
  • Low millisecond response times in contact applications.
  • Temperature rating to 450 degrees Fahrenheit.
  • Self-locking Demin plug
  • Choice of thermocouple types E, J, K, N & T
  • All units come with 48 inches of teflon insulated lead wire.
Supplier's Site

Technical Specifications

  Nanmac Corporation
Product Category Thermocouple Elements
Product Name Spring Loaded Ribbon Thermocouples
Thermocouple Type E; J; K; N; T
Unlock Full Specs
to access all available technical data

Similar Products

 - 4441275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details