Nanmac Corporation MI Cable w/ Std Size Connector

Description
This thermocouple probe comes with the appropriate, color coded, male connector attached and the female connector (not shown) furnished with a cable clamp. Maximum service temperature of connectors is 450 degrees Fahrenheit. If other connectors are required, contact the factory. NOTES: Duplex and multiple units also available, contact factory. High temperature (800 degrees Fahrenheit) standard connectors and miniature plugs & jacks also available PFA Teflon® encapsulation - good to 450°F, can be added to any probe. Thermocouple calibration type N is available in all sizes.
Description
This thermocouple probe comes with the appropriate, color coded, male connector attached and the female connector (not shown) furnished with a cable clamp. Maximum service temperature of connectors is 450 degrees Fahrenheit. If other connectors are required, contact the factory. NOTES: Duplex and multiple units also available, contact factory. High temperature (800 degrees Fahrenheit) standard connectors and miniature plugs & jacks also available PFA Teflon® encapsulation - good to 450°F, can be added to any probe. Thermocouple calibration type N is available in all sizes.

Suppliers

Company
Product
Description
Supplier Links
MI Cable w/ Std Size Connector -  - Nanmac Corporation
Marlborough, MA, United States
MI Cable w/ Std Size Connector
MI Cable w/ Std Size Connector
This thermocouple probe comes with the appropriate, color coded, male connector attached and the female connector (not shown) furnished with a cable clamp. Maximum service temperature of connectors is 450 degrees Fahrenheit. If other connectors are required, contact the factory. NOTES: Duplex and multiple units also available, contact factory. High temperature (800 degrees Fahrenheit) standard connectors and miniature plugs & jacks also available PFA Teflon® encapsulation - good to 450°F, can be added to any probe. Thermocouple calibration type N is available in all sizes.

This thermocouple probe comes with the appropriate, color coded, male connector attached and the female connector (not shown) furnished with a cable clamp. Maximum service temperature of connectors is 450 degrees Fahrenheit. If other connectors are required, contact the factory.


    NOTES:
  • Duplex and multiple units also available, contact factory.

  • High temperature (800 degrees Fahrenheit) standard connectors and miniature plugs & jacks also available
  • PFA Teflon® encapsulation - good to 450°F, can be added to any probe.

Thermocouple calibration type N is available in all sizes.

Supplier's Site

Technical Specifications

  Nanmac Corporation
Product Category Thermocouple Elements
Product Name MI Cable w/ Std Size Connector
Thermocouple Type E; J; K; T
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 3971494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
MgO Thermocouple Pipe Well Assemblies with Spring-Loaded or Loose Elements - Sensors with Connection Heads -  - Pyromation
Specs
Thermocouple Type E; J; K; N; T
Length 4 to 240 inch (102 to 6096 mm)
Gauge 1/4", 3/8"
View Details
Thermocouple - 104A TC120 - Glas-Col, LLC
Specs
Thermocouple Type J
Length 36 inch (914 mm)
Gauge 24
View Details