Nanmac Corporation Hose Clamp Thermocouples

Description
Our line of hose clamp thermocouples consists of three basic styles: Style 1: Has an 1/8 inch OD by six inches long stainless steel sheath. The thermocouple wires inside the sheath are insulated with a high temperature mineral oxide insulation. Standard units have a grounded junction which is brazed to the stainless steel pipe clamp. Two versions of the attachment are available: i.e. tangential and perpendicular. Unless otherwise specified, we will furnish the tangential style (shown). The perpendicular style is available upon request at no additional cost. The style 1 units have five feet of fiberglass insulated extension wire connected to the stainless steel sheath. Style 2: Is the same as style 1, except the stainless steel sheath is deleted. The fiberglass insulated thermocouple wires are welded directly to the stainless steel pipe clamp. Style 3: Is the same as style 2, except the fiberglass insulated thermocouple wires have a stainless steel overbraid which reduces stray, unwanted electromagnetic pickup and increases lead wire durability. NOTES: All units come with five feet of 20 gage fiberglass insulated extension leads, other materials are available All thermocouples are mounted in a tangential style as shown above, unless a perpendicular style is specified. All thermocouples are grounded to hose clamp for fast response. All units are available in thermocouple calibration types E, J, K, N and T. Various terminations are available, contact us. When ordering, specify part number and thermocouple type. Example: D6-5-J To specify (U - ungrounded) junction add the suffix “U“ to the part number. To specify (P - perpendicular) junction add the suffix “P“ to the part number.
Description
Our line of hose clamp thermocouples consists of three basic styles: Style 1: Has an 1/8 inch OD by six inches long stainless steel sheath. The thermocouple wires inside the sheath are insulated with a high temperature mineral oxide insulation. Standard units have a grounded junction which is brazed to the stainless steel pipe clamp. Two versions of the attachment are available: i.e. tangential and perpendicular. Unless otherwise specified, we will furnish the tangential style (shown). The perpendicular style is available upon request at no additional cost. The style 1 units have five feet of fiberglass insulated extension wire connected to the stainless steel sheath. Style 2: Is the same as style 1, except the stainless steel sheath is deleted. The fiberglass insulated thermocouple wires are welded directly to the stainless steel pipe clamp. Style 3: Is the same as style 2, except the fiberglass insulated thermocouple wires have a stainless steel overbraid which reduces stray, unwanted electromagnetic pickup and increases lead wire durability. NOTES: All units come with five feet of 20 gage fiberglass insulated extension leads, other materials are available All thermocouples are mounted in a tangential style as shown above, unless a perpendicular style is specified. All thermocouples are grounded to hose clamp for fast response. All units are available in thermocouple calibration types E, J, K, N and T. Various terminations are available, contact us. When ordering, specify part number and thermocouple type. Example: D6-5-J To specify (U - ungrounded) junction add the suffix “U“ to the part number. To specify (P - perpendicular) junction add the suffix “P“ to the part number.

Suppliers

Company
Product
Description
Supplier Links
Hose Clamp Thermocouples -  - Nanmac Corporation
Marlborough, MA, United States
Hose Clamp Thermocouples
Hose Clamp Thermocouples
Our line of hose clamp thermocouples consists of three basic styles: Style 1: Has an 1/8 inch OD by six inches long stainless steel sheath. The thermocouple wires inside the sheath are insulated with a high temperature mineral oxide insulation. Standard units have a grounded junction which is brazed to the stainless steel pipe clamp. Two versions of the attachment are available: i.e. tangential and perpendicular. Unless otherwise specified, we will furnish the tangential style (shown). The perpendicular style is available upon request at no additional cost. The style 1 units have five feet of fiberglass insulated extension wire connected to the stainless steel sheath. Style 2: Is the same as style 1, except the stainless steel sheath is deleted. The fiberglass insulated thermocouple wires are welded directly to the stainless steel pipe clamp. Style 3: Is the same as style 2, except the fiberglass insulated thermocouple wires have a stainless steel overbraid which reduces stray, unwanted electromagnetic pickup and increases lead wire durability. NOTES: All units come with five feet of 20 gage fiberglass insulated extension leads, other materials are available All thermocouples are mounted in a tangential style as shown above, unless a perpendicular style is specified. All thermocouples are grounded to hose clamp for fast response. All units are available in thermocouple calibration types E, J, K, N and T. Various terminations are available, contact us. When ordering, specify part number and thermocouple type. Example: D6-5-J To specify (U - ungrounded) junction add the suffix “U“ to the part number. To specify (P - perpendicular) junction add the suffix “P“ to the part number.

Our line of hose clamp thermocouples consists of three basic styles:

Style 1: Has an 1/8 inch OD by six inches long stainless steel sheath. The thermocouple wires inside the sheath are insulated with a high temperature mineral oxide insulation. Standard units have a grounded junction which is brazed to the stainless steel pipe clamp. Two versions of the attachment are available: i.e. tangential and perpendicular. Unless otherwise specified, we will furnish the tangential style (shown). The perpendicular style is available upon request at no additional cost. The style 1 units have five feet of fiberglass insulated extension wire connected to the stainless steel sheath.

Style 2: Is the same as style 1, except the stainless steel sheath is deleted. The fiberglass insulated thermocouple wires are welded directly to the stainless steel pipe clamp.

Style 3: Is the same as style 2, except the fiberglass insulated thermocouple wires have a stainless steel overbraid which reduces stray, unwanted electromagnetic pickup and increases lead wire durability.


    NOTES:
  • All units come with five feet of 20 gage fiberglass insulated extension leads, other materials are available
  • All thermocouples are mounted in a tangential style as shown above, unless a perpendicular style is specified.
  • All thermocouples are grounded to hose clamp for fast response.
  • All units are available in thermocouple calibration types E, J, K, N and T.
  • Various terminations are available, contact us.
  • When ordering, specify part number and thermocouple type. Example: D6-5-J
  • To specify (U - ungrounded) junction add the suffix “U“ to the part number.
  • To specify (P - perpendicular) junction add the suffix “P“ to the part number.
Supplier's Site

Technical Specifications

  Nanmac Corporation
Product Category Thermocouple Elements
Product Name Hose Clamp Thermocouples
Thermocouple Type E; J; K; N; T
Unlock Full Specs
to access all available technical data

Similar Products

Spade Thermocouple - Plastic -  - Pyromation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Gauge 24
Style Full Length 2-hole Insulator; Flexible Style (Angled)
View Details
Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 6212136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type N
Length 39 inch (1000 mm)
View Details
Thermocouple/RTD - 36984089 - Radwell International
OMEGA Engineering, Inc.
Specs
Thermocouple Type E; K
View Details