NVE Corporation 10 Oe Digital Switch, RoHS MSOP ADH025-00E

Description
NVE's ADH025-00E GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate points are stable over voltage and temperature extremes. This enables high precision, tight-tolerance magnetic sensing assemblies.
Request a Quote Datasheet
Description
NVE's ADH025-00E GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate points are stable over voltage and temperature extremes. This enables high precision, tight-tolerance magnetic sensing assemblies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
10 Oe Digital Switch, RoHS MSOP
ADH025-00E
10 Oe Digital Switch, RoHS MSOP ADH025-00E
NVE's ADH025-00E GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate points are stable over voltage and temperature extremes. This enables high precision, tight-tolerance magnetic sensing assemblies.

NVE's ADH025-00E GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate points are stable over voltage and temperature extremes. This enables high precision, tight-tolerance magnetic sensing assemblies.

Supplier's Site Datasheet
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ADH025-00E - 767889-ADH025-00E - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ADH025-00E
767889-ADH025-00E
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ADH025-00E 767889-ADH025-00E
Manufacturer: NVE Corp/Sensor Products Win Source Part Number: 767889-ADH025-00E Series: AD Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Technology: Hall Effect Output Type: Open Collector Operating Supply Voltage: 4.5 V ~ 30 V Function: Omnipolar Switch Test Condition: -40°C ~ 125°C Polarization: Either Sensing Range: ±1.1mT Trip, ±0.5mT Release Family Name: ADH025-00E Categories: Sensors, Transducers Manufacturer Package: 8-MSOP Current - Output (Maximum): 20mA Maximum Supply Current: 4.5mA Introduction Date: January 01, 2000 Country of Origin: United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: NVE Corp/Sensor Products
Win Source Part Number: 767889-ADH025-00E
Series: AD
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Technology: Hall Effect
Output Type: Open Collector
Operating Supply Voltage: 4.5 V ~ 30 V
Function: Omnipolar Switch
Test Condition: -40°C ~ 125°C
Polarization: Either
Sensing Range: ±1.1mT Trip, ±0.5mT Release
Family Name: ADH025-00E
Categories: Sensors, Transducers
Manufacturer Package: 8-MSOP
Current - Output (Maximum): 20mA
Maximum Supply Current: 4.5mA
Introduction Date: January 01, 2000
Country of Origin: United States of America
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
ADH025-00E
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) ADH025-00E
MAGNETIC SWITCH OMNIPOLAR 8MSOP

MAGNETIC SWITCH OMNIPOLAR 8MSOP

Supplier's Site
Digital Switch, Magnetic 30 V, Msop-8; Hall Effect Type Nve - 72W1058 - Newark, An Avnet Company
Chicago, IL, United States
Digital Switch, Magnetic 30 V, Msop-8; Hall Effect Type Nve
72W1058
Digital Switch, Magnetic 30 V, Msop-8; Hall Effect Type Nve 72W1058
DIGITAL SWITCH, MAGNETIC 30 V, MSOP-8; Hall Effect Type:Switch; Operate Point Typ:-; Release Point Typ:-; Supply Voltage Min:4.5V; Supply Voltage Max:30V; Sensor Case Style:-; No. of Pins:8 Pin; Product Range:-; No. of Pins:8 RoHS Compliant: Yes

DIGITAL SWITCH, MAGNETIC 30 V, MSOP-8; Hall Effect Type:Switch; Operate Point Typ:-; Release Point Typ:-; Supply Voltage Min:4.5V; Supply Voltage Max:30V; Sensor Case Style:-; No. of Pins:8 Pin; Product Range:-; No. of Pins:8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips Sensor Chips
Product Number ADH025-00E 767889-ADH025-00E ADH025-00E 72W1058
Product Name 10 Oe Digital Switch, RoHS MSOP Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ADH025-00E Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Digital Switch, Magnetic 30 V, Msop-8; Hall Effect Type Nve
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Box (TB)
Input Voltage 4.5 to 20 volts
View Details
Factory Programmed Duel Output Linear - A1359LLETR-RP-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
4 suppliers
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details