NVE Corporation Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AD423-02E AD423-02E

Description
Manufacturer: NVE Corp/Sensor Products Win Source Part Number: 767057-AD423-02E Series: AD Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Technology: Hall Effect Output Type: Open Collector Operating Supply Voltage: 4.5 V ~ 30 V Function: Omnipolar Switch Test Condition: -40°C ~ 125°C Polarization: Either Sensing Range: ±10mT Trip, ±6.5mT Release Categories: Sensors, Transducers Manufacturer Package: 8-SOIC Current - Output (Maximum): 20mA Maximum Supply Current: 4.5mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NVE Corp/Sensor Products Win Source Part Number: 767057-AD423-02E Series: AD Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Technology: Hall Effect Output Type: Open Collector Operating Supply Voltage: 4.5 V ~ 30 V Function: Omnipolar Switch Test Condition: -40°C ~ 125°C Polarization: Either Sensing Range: ±10mT Trip, ±6.5mT Release Categories: Sensors, Transducers Manufacturer Package: 8-SOIC Current - Output (Maximum): 20mA Maximum Supply Current: 4.5mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AD423-02E - 767057-AD423-02E - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AD423-02E
767057-AD423-02E
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AD423-02E 767057-AD423-02E
Manufacturer: NVE Corp/Sensor Products Win Source Part Number: 767057-AD423-02E Series: AD Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Technology: Hall Effect Output Type: Open Collector Operating Supply Voltage: 4.5 V ~ 30 V Function: Omnipolar Switch Test Condition: -40°C ~ 125°C Polarization: Either Sensing Range: ±10mT Trip, ±6.5mT Release Categories: Sensors, Transducers Manufacturer Package: 8-SOIC Current - Output (Maximum): 20mA Maximum Supply Current: 4.5mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: NVE Corp/Sensor Products
Win Source Part Number: 767057-AD423-02E
Series: AD
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Technology: Hall Effect
Output Type: Open Collector
Operating Supply Voltage: 4.5 V ~ 30 V
Function: Omnipolar Switch
Test Condition: -40°C ~ 125°C
Polarization: Either
Sensing Range: ±10mT Trip, ±6.5mT Release
Categories: Sensors, Transducers
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 20mA
Maximum Supply Current: 4.5mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AD423-02E
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AD423-02E
MAGNETIC SWITCH OMNIPOLAR 8SOIC

MAGNETIC SWITCH OMNIPOLAR 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 767057-AD423-02E AD423-02E
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AD423-02E Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1383623-TLI49611MXTMA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3.5 to 24 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details