NVE Corporation 50 Oe Sat. Analog Sensor, 5 KOhm, RoHS SOIC AA004-02E

Description
NVE's AA004-02E Normalized Output GMR Magnetic Field Sensors have a unique ability to sense static fields and offer unmatched magnetic sensitivity.
Request a Quote Datasheet
Description
NVE's AA004-02E Normalized Output GMR Magnetic Field Sensors have a unique ability to sense static fields and offer unmatched magnetic sensitivity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
50 Oe Sat. Analog Sensor, 5 KOhm, RoHS SOIC
AA004-02E
50 Oe Sat. Analog Sensor, 5 KOhm, RoHS SOIC AA004-02E
NVE's AA004-02E Normalized Output GMR Magnetic Field Sensors have a unique ability to sense static fields and offer unmatched magnetic sensitivity.

NVE's AA004-02E Normalized Output GMR Magnetic Field Sensors have a unique ability to sense static fields and offer unmatched magnetic sensitivity.

Supplier's Site Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1375854-AA004-02E - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1375854-AA004-02E
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1375854-AA004-02E
Win Source Part Number: 1375854-AA004-02E Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Temperature Range - Operating: -50°C ~ 125°C (TA) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: NVE Corp/Sensor Products Series: AA Package: Tube Product Status: Active Features: Temperature Compensated Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Technology: Magnetoresistive Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Sensing Range: 0.5mT ~ 3.5mT Voltage - Supply: 1V ~ 24V Output Type: Wheatstone Bridge Axis: Single

Win Source Part Number: 1375854-AA004-02E
Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Temperature Range - Operating: -50°C ~ 125°C (TA)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: NVE Corp/Sensor Products
Series: AA
Package: Tube
Product Status: Active
Features: Temperature Compensated
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Technology: Magnetoresistive
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Sensing Range: 0.5mT ~ 3.5mT
Voltage - Supply: 1V ~ 24V
Output Type: Wheatstone Bridge
Axis: Single

Buy Now Datasheet
Linear, Compass (ICs) - AA004-02E - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
AA004-02E
Linear, Compass (ICs) AA004-02E
SENSOR MR WHEAT BRDG 8SOIC

SENSOR MR WHEAT BRDG 8SOIC

Supplier's Site Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - AA004-02E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
AA004-02E
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) AA004-02E
SENSOR MR WHEAT BRDG 8SOIC

SENSOR MR WHEAT BRDG 8SOIC

Supplier's Site

Technical Specifications

  NVE Corporation Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number AA004-02E 1375854-AA004-02E AA004-02E AA004-02E
Product Name 50 Oe Sat. Analog Sensor, 5 KOhm, RoHS SOIC Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic Magnetic
Compensated Compensated
Package / Mounting 8-SOIC (0.154", 3.90mm Width) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3.8 to 24 volts
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1336654-TLE4997A8XUMA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 8-SOIC (0.154", 3.90mm Width)
Packing Method Tape Reel; Reel - TR
View Details
3 suppliers
NSE-5310 Linear Sensor.  12-bit linear position sensor with digital interface and PWM output - NSE-5310 - ams
Specs
Sensor Type Magnetic; Linear Position Sensor
Input Voltage 3.3 to 5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT)
Input Voltage 4.5 to 36 volts
View Details