NVE Corporation Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AD223-00E AD223-00E

Description
Manufacturer: NVE Corp/Sensor Products Win Source Part Number: 1011994-AD223-00E Packaging: Tube/Rail Technology: Hall Effect Output Type: Open Collector Polarization: Either Current - Supply (Max): 4.5mA Current - Output (Max): 20mA Sensing Range: ±10mT Trip, ±6.5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-MSOP Purpose: Omnipolar Switch Supply Voltage - Operating: 4.5 V to 30 V Testing Conditions: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NVE Corp/Sensor Products Win Source Part Number: 1011994-AD223-00E Packaging: Tube/Rail Technology: Hall Effect Output Type: Open Collector Polarization: Either Current - Supply (Max): 4.5mA Current - Output (Max): 20mA Sensing Range: ±10mT Trip, ±6.5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-MSOP Purpose: Omnipolar Switch Supply Voltage - Operating: 4.5 V to 30 V Testing Conditions: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AD223-00E - 1011994-AD223-00E - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AD223-00E
1011994-AD223-00E
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AD223-00E 1011994-AD223-00E
Manufacturer: NVE Corp/Sensor Products Win Source Part Number: 1011994-AD223-00E Packaging: Tube/Rail Technology: Hall Effect Output Type: Open Collector Polarization: Either Current - Supply (Max): 4.5mA Current - Output (Max): 20mA Sensing Range: ±10mT Trip, ±6.5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-MSOP Purpose: Omnipolar Switch Supply Voltage - Operating: 4.5 V to 30 V Testing Conditions: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: NVE Corp/Sensor Products
Win Source Part Number: 1011994-AD223-00E
Packaging: Tube/Rail
Technology: Hall Effect
Output Type: Open Collector
Polarization: Either
Current - Supply (Max): 4.5mA
Current - Output (Max): 20mA
Sensing Range: ±10mT Trip, ±6.5mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-MSOP
Purpose: Omnipolar Switch
Supply Voltage - Operating: 4.5 V to 30 V
Testing Conditions: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AD223-00E
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AD223-00E
MAGNETIC SWITCH OMNIPOLAR 8MSOP

MAGNETIC SWITCH OMNIPOLAR 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1011994-AD223-00E AD223-00E
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AD223-00E Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347074-A1214ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details