NTi Audio AG Audio Analyzer FLEXUS FX100

Description
The FLEXUS FX100 analyzer delivers reliable data every time. Whether you are measuring analog or digital audio signals or in acoustic environments, build your business on results you can trust in research, design lab, service and end-of-line testing. The FX100 is ideally suited for accurate testing of audio and acoustic devices. Powerful on-board DSPs in combination with sophisticated calculation algorithms ensure the fastest real-time acquisition of parallel measurements. State-of-the art measurement technologies offer fast GlideSweeps, detailed stepped sweeps, a continuous meter mode and FFT analysis. Fastest measurement speed Reliable results Ease-of-use and automation This best-in-class analyzer delivers the highest precision results and offers unlimited functionality, made possible by the modular hardware concept - slot in the measurement modules you need to exactly fit your job. The robust FLEXUS FX100 is packaged with extensive and clear documentation as well as the NTi Audio promise of first-class worldwide support. The FX-AES plug-in board extends the functionality of the FLEXUS FX100 Audio Analyzer by offering A-D, D-A and D-D cross-domain measurements. It supports AES3, AES3id, S/PDIF and TOSLINK interfaces with a freely selectable sampling rate up to 192 kHz and a sync input for external clock sources. At a Glance Audio and Acoustic Testing Quality control of audio products is an essential component of the manufacturing process and the service lab. Based on your requirements, the FX100 is configured for basic functional tests or complete performance tests, including documentation of results. Use the same configuration in your lab and on your production floor. Scalable Architecture The modular hardware concept allows customization of the FX100 for two or four parallel channel operation. An optional impedance module supports speaker measurements. The FLEXUS Audio Analyzer grows with future measurement applications. More Channels Individual input switcher and output switcher modules may extend the audio analyzer to 14 input channels or 14 output channels connected simultaneously. The software suite FX-Control may operate several FX100 in parallel thus offering multiple-channel measurements. Parallel Measurements The FLEXUS Audio Analyzer acquires all measurement functions in parallel. State-of-the art measurement technologies offer fast GlideSweeps, detailed stepped sweeps and a continuous meter mode. Superior Specifications The wide level range from 1 μV - 200 Vp together with a THD+N of typical -104 dB offers comprehensive audio and acoustic analysis for research and design lab. Frequency Range 5 Hz - 80 kHz and DC The FX100 Audio Analyzer offers a wide frequency range up to 80 kHz and simultaneous measurement of the DC voltage. Thus the FX100 provides detailed DC and audio frequency analysis within the same configuration. FX-Control Suite The FX-Control Suite is a PC-based software application providing control of and reports from the FX100. This Windows Presentation Foundation software is shipped with the FX100. Fast Setup The flexible architecture supports an intuitive setup of single, parallel or sequential measurements. Configuration and result panels may be displayed in various worksheets. Hardware Diagram Included in the FX-Control software is a diagrammatic representation of the hardware setup. This visual aid allows you to accurately replicate the physical test setup at other locations. Sequence Mode Individual measurements may be combined into test sequences, including tolerance handling and Pass/Fail result, creating a test workflow that is easy for the operator to understand. Detailed Analysis Fast Multi-Channel FFT The high-resolution FFT with 192 kHz sampling rate presents a detailed analysis of the audio frequency spectrum. FFT graph panels may be customized showing one or more traces in the same panel simultaneously. Sweep Measurements Detailed R&D measurements or production tests are supported with Frequency, Amplitude, Time and Table Sweeps, which may trigger with internal or external signals. Application Programming .Net The FX-Control Suite software supports all .NET programming languages, such as C#.NET and Visual Basic.NET. These offer fast and easy integration into customized production solutions.
Description
The FLEXUS FX100 analyzer delivers reliable data every time. Whether you are measuring analog or digital audio signals or in acoustic environments, build your business on results you can trust in research, design lab, service and end-of-line testing. The FX100 is ideally suited for accurate testing of audio and acoustic devices. Powerful on-board DSPs in combination with sophisticated calculation algorithms ensure the fastest real-time acquisition of parallel measurements. State-of-the art measurement technologies offer fast GlideSweeps, detailed stepped sweeps, a continuous meter mode and FFT analysis. Fastest measurement speed Reliable results Ease-of-use and automation This best-in-class analyzer delivers the highest precision results and offers unlimited functionality, made possible by the modular hardware concept - slot in the measurement modules you need to exactly fit your job. The robust FLEXUS FX100 is packaged with extensive and clear documentation as well as the NTi Audio promise of first-class worldwide support. The FX-AES plug-in board extends the functionality of the FLEXUS FX100 Audio Analyzer by offering A-D, D-A and D-D cross-domain measurements. It supports AES3, AES3id, S/PDIF and TOSLINK interfaces with a freely selectable sampling rate up to 192 kHz and a sync input for external clock sources. At a Glance Audio and Acoustic Testing Quality control of audio products is an essential component of the manufacturing process and the service lab. Based on your requirements, the FX100 is configured for basic functional tests or complete performance tests, including documentation of results. Use the same configuration in your lab and on your production floor. Scalable Architecture The modular hardware concept allows customization of the FX100 for two or four parallel channel operation. An optional impedance module supports speaker measurements. The FLEXUS Audio Analyzer grows with future measurement applications. More Channels Individual input switcher and output switcher modules may extend the audio analyzer to 14 input channels or 14 output channels connected simultaneously. The software suite FX-Control may operate several FX100 in parallel thus offering multiple-channel measurements. Parallel Measurements The FLEXUS Audio Analyzer acquires all measurement functions in parallel. State-of-the art measurement technologies offer fast GlideSweeps, detailed stepped sweeps and a continuous meter mode. Superior Specifications The wide level range from 1 μV - 200 Vp together with a THD+N of typical -104 dB offers comprehensive audio and acoustic analysis for research and design lab. Frequency Range 5 Hz - 80 kHz and DC The FX100 Audio Analyzer offers a wide frequency range up to 80 kHz and simultaneous measurement of the DC voltage. Thus the FX100 provides detailed DC and audio frequency analysis within the same configuration. FX-Control Suite The FX-Control Suite is a PC-based software application providing control of and reports from the FX100. This Windows Presentation Foundation software is shipped with the FX100. Fast Setup The flexible architecture supports an intuitive setup of single, parallel or sequential measurements. Configuration and result panels may be displayed in various worksheets. Hardware Diagram Included in the FX-Control software is a diagrammatic representation of the hardware setup. This visual aid allows you to accurately replicate the physical test setup at other locations. Sequence Mode Individual measurements may be combined into test sequences, including tolerance handling and Pass/Fail result, creating a test workflow that is easy for the operator to understand. Detailed Analysis Fast Multi-Channel FFT The high-resolution FFT with 192 kHz sampling rate presents a detailed analysis of the audio frequency spectrum. FFT graph panels may be customized showing one or more traces in the same panel simultaneously. Sweep Measurements Detailed R&D measurements or production tests are supported with Frequency, Amplitude, Time and Table Sweeps, which may trigger with internal or external signals. Application Programming .Net The FX-Control Suite software supports all .NET programming languages, such as C#.NET and Visual Basic.NET. These offer fast and easy integration into customized production solutions.

Suppliers

Company
Product
Description
Supplier Links
Audio Analyzer - FLEXUS FX100 - NTi Audio AG
Schaan, Liechtenstein
Audio Analyzer
FLEXUS FX100
Audio Analyzer FLEXUS FX100
The FLEXUS FX100 analyzer delivers reliable data every time. Whether you are measuring analog or digital audio signals or in acoustic environments, build your business on results you can trust in research, design lab, service and end-of-line testing. The FX100 is ideally suited for accurate testing of audio and acoustic devices. Powerful on-board DSPs in combination with sophisticated calculation algorithms ensure the fastest real-time acquisition of parallel measurements. State-of-the art measurement technologies offer fast GlideSweeps, detailed stepped sweeps, a continuous meter mode and FFT analysis. Fastest measurement speed Reliable results Ease-of-use and automation This best-in-class analyzer delivers the highest precision results and offers unlimited functionality, made possible by the modular hardware concept - slot in the measurement modules you need to exactly fit your job. The robust FLEXUS FX100 is packaged with extensive and clear documentation as well as the NTi Audio promise of first-class worldwide support. The FX-AES plug-in board extends the functionality of the FLEXUS FX100 Audio Analyzer by offering A-D, D-A and D-D cross-domain measurements. It supports AES3, AES3id, S/PDIF and TOSLINK interfaces with a freely selectable sampling rate up to 192 kHz and a sync input for external clock sources. At a Glance Audio and Acoustic Testing Quality control of audio products is an essential component of the manufacturing process and the service lab. Based on your requirements, the FX100 is configured for basic functional tests or complete performance tests, including documentation of results. Use the same configuration in your lab and on your production floor. Scalable Architecture The modular hardware concept allows customization of the FX100 for two or four parallel channel operation. An optional impedance module supports speaker measurements. The FLEXUS Audio Analyzer grows with future measurement applications. More Channels Individual input switcher and output switcher modules may extend the audio analyzer to 14 input channels or 14 output channels connected simultaneously. The software suite FX-Control may operate several FX100 in parallel thus offering multiple-channel measurements. Parallel Measurements The FLEXUS Audio Analyzer acquires all measurement functions in parallel. State-of-the art measurement technologies offer fast GlideSweeps, detailed stepped sweeps and a continuous meter mode. Superior Specifications The wide level range from 1 μV - 200 Vp together with a THD+N of typical -104 dB offers comprehensive audio and acoustic analysis for research and design lab. Frequency Range 5 Hz - 80 kHz and DC The FX100 Audio Analyzer offers a wide frequency range up to 80 kHz and simultaneous measurement of the DC voltage. Thus the FX100 provides detailed DC and audio frequency analysis within the same configuration. FX-Control Suite The FX-Control Suite is a PC-based software application providing control of and reports from the FX100. This Windows Presentation Foundation software is shipped with the FX100. Fast Setup The flexible architecture supports an intuitive setup of single, parallel or sequential measurements. Configuration and result panels may be displayed in various worksheets. Hardware Diagram Included in the FX-Control software is a diagrammatic representation of the hardware setup. This visual aid allows you to accurately replicate the physical test setup at other locations. Sequence Mode Individual measurements may be combined into test sequences, including tolerance handling and Pass/Fail result, creating a test workflow that is easy for the operator to understand. Detailed Analysis Fast Multi-Channel FFT The high-resolution FFT with 192 kHz sampling rate presents a detailed analysis of the audio frequency spectrum. FFT graph panels may be customized showing one or more traces in the same panel simultaneously. Sweep Measurements Detailed R&D measurements or production tests are supported with Frequency, Amplitude, Time and Table Sweeps, which may trigger with internal or external signals. Application Programming .Net The FX-Control Suite software supports all .NET programming languages, such as C#.NET and Visual Basic.NET. These offer fast and easy integration into customized production solutions.

The FLEXUS FX100 analyzer delivers reliable data every time. Whether you are measuring analog or digital audio signals or in acoustic environments, build your business on results you can trust in research, design lab, service and end-of-line testing.
The FX100 is ideally suited for accurate testing of audio and acoustic devices. Powerful on-board DSPs in combination with sophisticated calculation algorithms ensure the fastest real-time acquisition of parallel measurements. State-of-the art measurement technologies offer fast GlideSweeps, detailed stepped sweeps, a continuous meter mode and FFT analysis.

  • Fastest measurement speed
  • Reliable results
  • Ease-of-use and automation

This best-in-class analyzer delivers the highest precision results and offers unlimited functionality, made possible by the modular hardware concept - slot in the measurement modules you need to exactly fit your job. The robust FLEXUS FX100 is packaged with extensive and clear documentation as well as the NTi Audio promise of first-class worldwide support.

The FX-AES plug-in board extends the functionality of the FLEXUS FX100 Audio Analyzer by offering A-D, D-A and D-D cross-domain measurements. It supports AES3, AES3id, S/PDIF and TOSLINK interfaces with a freely selectable sampling rate up to 192 kHz and a sync input for external clock sources.

At a Glance

Audio and Acoustic Testing

Quality control of audio products is an essential component of the manufacturing process and the service lab. Based on your requirements, the FX100 is configured for basic functional tests or complete performance tests, including documentation of results. Use the same configuration in your lab and on your production floor.
Scalable Architecture

The modular hardware concept allows customization of the FX100 for two or four parallel channel operation. An optional impedance module supports speaker measurements. The FLEXUS Audio Analyzer grows with future measurement applications.

More Channels

Individual input switcher and output switcher modules may extend the audio analyzer to 14 input channels or 14 output channels connected simultaneously. The software suite FX-Control may operate several FX100 in parallel thus offering multiple-channel measurements.
Parallel Measurements

The FLEXUS Audio Analyzer acquires all measurement functions in parallel. State-of-the art measurement technologies offer fast GlideSweeps, detailed stepped sweeps and a continuous meter mode.
Superior Specifications

The wide level range from 1 μV - 200 Vp together with a THD+N of typical -104 dB offers comprehensive audio and acoustic analysis for research and design lab.
Frequency Range 5 Hz - 80 kHz and DC

The FX100 Audio Analyzer offers a wide frequency range up to 80 kHz and simultaneous measurement of the DC voltage. Thus the FX100 provides detailed DC and audio frequency analysis within the same configuration.

FX-Control Suite

The FX-Control Suite is a PC-based software application providing control of and reports from the FX100. This Windows Presentation Foundation software is shipped with the FX100.
Fast Setup

The flexible architecture supports an intuitive setup of single, parallel or sequential measurements. Configuration and result panels may be displayed in various worksheets.
Hardware Diagram

Included in the FX-Control software is a diagrammatic representation of the hardware setup. This visual aid allows you to accurately replicate the physical test setup at other locations.
Sequence Mode

Individual measurements may be combined into test sequences, including tolerance handling and Pass/Fail result, creating a test workflow that is easy for the operator to understand.

Detailed Analysis

Fast Multi-Channel FFT

The high-resolution FFT with 192 kHz sampling rate presents a detailed analysis of the audio frequency spectrum. FFT graph panels may be customized showing one or more traces in the same panel simultaneously.
Sweep Measurements

Detailed R&D measurements or production tests are supported with Frequency, Amplitude, Time and Table Sweeps, which may trigger with internal or external signals.
Application Programming .Net

The FX-Control Suite software supports all .NET programming languages, such as C#.NET and Visual Basic.NET. These offer fast and easy integration into customized production solutions.

Supplier's Site

Technical Specifications

  NTi Audio AG
Product Category Audio Analyzers
Product Number FLEXUS FX100
Product Name Audio Analyzer
Unlock Full Specs
to access all available technical data

Similar Products