NTN Bearing Corporation Bearing 56418

Description
TAPERED ROLLER BEARING, CONE NUMBER: 56418, BORE DIAMETER: 4.1875 INCH, CONE WIDTH: 1.4375 INCH, CASE CARBURIZED STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, CONE NUMBER: 56418, BORE DIAMETER: 4.1875 INCH, CONE WIDTH: 1.4375 INCH, CASE CARBURIZED STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 56768479 - Radwell International
Willingboro, NJ, United States
Bearing
56768479
Bearing 56768479
TAPERED ROLLER BEARING, CONE NUMBER: 56418, BORE DIAMETER: 4.1875 INCH, CONE WIDTH: 1.4375 INCH, CASE CARBURIZED STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, CONE NUMBER: 56418, BORE DIAMETER: 4.1875 INCH, CONE WIDTH: 1.4375 INCH, CASE CARBURIZED STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 56768479
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-200 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
Overall Width 79.0000 inch (2006.599 mm)
View Details
Rotation - Cross Roller Ring - RB20035UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.8740 inch (200.000 mm)
View Details
1.0000 in. ID, 1.7500 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 54700 lbs (24807 kg)
View Details