NSK Americas Thrust Roller Bearings

Description
NSK Thrust Roller Bearings are available with cylindrical or spherical rollers. Thrust bearings sustain only axial loads, but have high axial rigidity which are suitable for heavy loads. They contain convex rollers, have a self-aligning capability and are free of any influence of shaft deflection or mounting error. Machined brass cage with the E-type offered are standard with a pressed cage for high load capacity. Product Features and Benefits: High axial load carrying capacity High quality steel - ultra clean steel to extend bearing life up to 80% Spherical thrust bearings can accommodate misalignment High capacity E design available NSK's range of Thrust Roller Bearings include: thrust needle roller bearing, spherical thrust roller bearings and more.
Description
NSK Thrust Roller Bearings are available with cylindrical or spherical rollers. Thrust bearings sustain only axial loads, but have high axial rigidity which are suitable for heavy loads. They contain convex rollers, have a self-aligning capability and are free of any influence of shaft deflection or mounting error. Machined brass cage with the E-type offered are standard with a pressed cage for high load capacity. Product Features and Benefits: High axial load carrying capacity High quality steel - ultra clean steel to extend bearing life up to 80% Spherical thrust bearings can accommodate misalignment High capacity E design available NSK's range of Thrust Roller Bearings include: thrust needle roller bearing, spherical thrust roller bearings and more.

Suppliers

Company
Product
Description
Supplier Links
Thrust Roller Bearings -  - NSK Americas
Ann Arbor, MI, USA
Thrust Roller Bearings
Thrust Roller Bearings
NSK Thrust Roller Bearings are available with cylindrical or spherical rollers. Thrust bearings sustain only axial loads, but have high axial rigidity which are suitable for heavy loads. They contain convex rollers, have a self-aligning capability and are free of any influence of shaft deflection or mounting error. Machined brass cage with the E-type offered are standard with a pressed cage for high load capacity. Product Features and Benefits: High axial load carrying capacity High quality steel - ultra clean steel to extend bearing life up to 80% Spherical thrust bearings can accommodate misalignment High capacity E design available NSK's range of Thrust Roller Bearings include: thrust needle roller bearing, spherical thrust roller bearings and more.

NSK Thrust Roller Bearings are available with cylindrical or spherical rollers. Thrust bearings sustain only axial loads, but have high axial rigidity which are suitable for heavy loads. They contain convex rollers, have a self-aligning capability and are free of any influence of shaft deflection or mounting error. Machined brass cage with the E-type offered are standard with a pressed cage for high load capacity.
Product Features and Benefits:

  • High axial load carrying capacity
  • High quality steel - ultra clean steel to extend bearing life up to 80%
  • Spherical thrust bearings can accommodate misalignment
  • High capacity E design available

NSK's range of Thrust Roller Bearings include: thrust needle roller bearing, spherical thrust roller bearings and more.

Supplier's Site

Technical Specifications

  NSK Americas
Product Category Roller Bearings
Product Name Thrust Roller Bearings
Rolling Element Steel
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU9005C0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1845737 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details