NSK Americas Angular Contact Ball Bearings

Description
NSK offers one of the most comprehensive range of Angular Contact Ball Bearings designed to meet OE manufacturers' demanding requirements. These bearings have a contact angle that enables them to withstand significant axial loads in one direction together with radial loads. They are generally used in pairs, triplex sets, quadruplex sets, or multiplex sets since an axial component is generated when a radial load is applied. Product Features and Benefits: High Quality Steel - Bearing life extended by up to 80% with Ultra clean steel. Advanced Grease Technology - Special lubricants can extend grease life and increase performance. High Grade Balls - Smooth and quiet operation even at high speeds. Super Finished Raceways - Specially refined to reduce noise and improve lubricant distribution. Contact Angle - Available in 15, 25, 30 and 40 degree angles. Patented Seals - Prevent contamination in the toughest environments. Cages - Available in a range of polyamide, steel and brass cage assemblies. NSK's Range of Angular Contact Ball Bearings include: double row angular contact ball bearings, four point contact ball bearings, single row angular contact ball bearings, sealed angular contact ball bearings, duplex angular contact ball bearings.
Datasheet
Description
NSK offers one of the most comprehensive range of Angular Contact Ball Bearings designed to meet OE manufacturers' demanding requirements. These bearings have a contact angle that enables them to withstand significant axial loads in one direction together with radial loads. They are generally used in pairs, triplex sets, quadruplex sets, or multiplex sets since an axial component is generated when a radial load is applied. Product Features and Benefits: High Quality Steel - Bearing life extended by up to 80% with Ultra clean steel. Advanced Grease Technology - Special lubricants can extend grease life and increase performance. High Grade Balls - Smooth and quiet operation even at high speeds. Super Finished Raceways - Specially refined to reduce noise and improve lubricant distribution. Contact Angle - Available in 15, 25, 30 and 40 degree angles. Patented Seals - Prevent contamination in the toughest environments. Cages - Available in a range of polyamide, steel and brass cage assemblies. NSK's Range of Angular Contact Ball Bearings include: double row angular contact ball bearings, four point contact ball bearings, single row angular contact ball bearings, sealed angular contact ball bearings, duplex angular contact ball bearings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angular Contact Ball Bearings -  - NSK Americas
Ann Arbor, MI, USA
Angular Contact Ball Bearings
Angular Contact Ball Bearings
NSK offers one of the most comprehensive range of Angular Contact Ball Bearings designed to meet OE manufacturers' demanding requirements. These bearings have a contact angle that enables them to withstand significant axial loads in one direction together with radial loads. They are generally used in pairs, triplex sets, quadruplex sets, or multiplex sets since an axial component is generated when a radial load is applied. Product Features and Benefits: High Quality Steel - Bearing life extended by up to 80% with Ultra clean steel. Advanced Grease Technology - Special lubricants can extend grease life and increase performance. High Grade Balls - Smooth and quiet operation even at high speeds. Super Finished Raceways - Specially refined to reduce noise and improve lubricant distribution. Contact Angle - Available in 15, 25, 30 and 40 degree angles. Patented Seals - Prevent contamination in the toughest environments. Cages - Available in a range of polyamide, steel and brass cage assemblies. NSK's Range of Angular Contact Ball Bearings include: double row angular contact ball bearings, four point contact ball bearings, single row angular contact ball bearings, sealed angular contact ball bearings, duplex angular contact ball bearings.

NSK offers one of the most comprehensive range of Angular Contact Ball Bearings designed to meet OE manufacturers' demanding requirements. These bearings have a contact angle that enables them to withstand significant axial loads in one direction together with radial loads. They are generally used in pairs, triplex sets, quadruplex sets, or multiplex sets since an axial component is generated when a radial load is applied.
Product Features and Benefits:

  • High Quality Steel - Bearing life extended by up to 80% with Ultra clean steel.
  • Advanced Grease Technology - Special lubricants can extend grease life and increase performance.
  • High Grade Balls - Smooth and quiet operation even at high speeds.
  • Super Finished Raceways - Specially refined to reduce noise and improve lubricant distribution.
  • Contact Angle - Available in 15, 25, 30 and 40 degree angles.
  • Patented Seals - Prevent contamination in the toughest environments.
  • Cages - Available in a range of polyamide, steel and brass cage assemblies.

NSK's Range of Angular Contact Ball Bearings include: double row angular contact ball bearings, four point contact ball bearings, single row angular contact ball bearings, sealed angular contact ball bearings, duplex angular contact ball bearings.

Supplier's Site Datasheet

Technical Specifications

  NSK Americas
Product Category Ball Bearings
Product Name Angular Contact Ball Bearings
Primary Bearing Category Angular Contact Ball Bearing
Application Agriculture; Automotive; Ball Screw Support; Pump; Semiconductor, MachineTools, Oil-free Screw Compressors, Pharmaceutical, Petrochemical, Quarrying / Mining, Fans and Blowers, Liquefied Natural Gas
Material / Plating Stainless Steel; Plastic
Rolling Element Steel
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2058757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-100 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 30.0000 inch (762.000 mm)
View Details