NSK Americas Bearing 30207J

Description
BEARING, TAPERED ROLLER, METRIC, 35 MM BORE, 72 MM OUTSIDE DIAMETER, PRESSED STEEL CAGE, STANDARD CLEARANCE, 54 KN DYNAMIC LOAD RATING, OPEN STYLE. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, TAPERED ROLLER, METRIC, 35 MM BORE, 72 MM OUTSIDE DIAMETER, PRESSED STEEL CAGE, STANDARD CLEARANCE, 54 KN DYNAMIC LOAD RATING, OPEN STYLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 80612470 - Radwell International
Willingboro, NJ, United States
Bearing
80612470
Bearing 80612470
BEARING, TAPERED ROLLER, METRIC, 35 MM BORE, 72 MM OUTSIDE DIAMETER, PRESSED STEEL CAGE, STANDARD CLEARANCE, 54 KN DYNAMIC LOAD RATING, OPEN STYLE. FREE 2 YEAR RADWELL WARRANTY

BEARING, TAPERED ROLLER, METRIC, 35 MM BORE, 72 MM OUTSIDE DIAMETER, PRESSED STEEL CAGE, STANDARD CLEARANCE, 54 KN DYNAMIC LOAD RATING, OPEN STYLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 80612470
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.5748 inch (40.000 mm)
Outside Diameter 2.6772 inch (68.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-80 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details
.3750 in. ID, .8125 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 7150 lbs (3243 kg)
View Details