NSI Industries LLC Wire Marker Card WMC-4

Description
SOLID NUMBER TYPE VINYL IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 4 LEGEND BLACK LEGEND COLOR WHITE BACKGROUND COLOR 36 PER CORD QUANTITY PER LEGEND APPLICATION WIRE IDENTIFICATION WMC MODEL
Datasheet
Description
SOLID NUMBER TYPE VINYL IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 4 LEGEND BLACK LEGEND COLOR WHITE BACKGROUND COLOR 36 PER CORD QUANTITY PER LEGEND APPLICATION WIRE IDENTIFICATION WMC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Card - WMC-4 - NSI Industries LLC
Huntersville, NC, USA
Wire Marker Card
WMC-4
Wire Marker Card WMC-4
SOLID NUMBER TYPE VINYL IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 4 LEGEND BLACK LEGEND COLOR WHITE BACKGROUND COLOR 36 PER CORD QUANTITY PER LEGEND APPLICATION WIRE IDENTIFICATION WMC MODEL
  • SOLID NUMBER TYPE
  • VINYL IMPREGNATED CLOTH MATERIAL
  • 1-1/2 INCH MARKER LENGTH
  • 4 LEGEND
  • BLACK LEGEND COLOR
  • WHITE BACKGROUND COLOR
  • 36 PER CORD QUANTITY PER LEGEND
  • APPLICATION WIRE IDENTIFICATION
  • WMC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Markers and Cable Markers
Product Number WMC-4
Product Name Wire Marker Card
Material Cloth; Vinyl Impregnated Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Book - WMB-1 - NSI Industries LLC
NSI Industries LLC
Specs
Material Cloth; Vinyl Impregnated Cloth
View Details