WMC-30 -- WIRE MARKER CARD
NSI Industries LLC
Wire Marker Card
WMC-30
Description
SOLID NUMBER TYPE
VINYL IMPREGNATED CLOTH MATERIAL
1-1/2 INCH MARKER LENGTH
30 LEGEND
Description
SOLID NUMBER TYPE
VINYL IMPREGNATED CLOTH MATERIAL
1-1/2 INCH MARKER LENGTH
30 LEGEND
Datasheet
Suppliers
Wire Marker Card
WMC-30
SOLID NUMBER TYPE
VINYL IMPREGNATED CLOTH MATERIAL
1-1/2 INCH MARKER LENGTH
30 LEGEND
- SOLID NUMBER TYPE
- VINYL IMPREGNATED CLOTH MATERIAL
- 1-1/2 INCH MARKER LENGTH
- 30 LEGEND
Datasheet
Technical Specifications
|
Product Category
|
Wire Markers and Cable Markers |
|
Product Number
|
WMC-30 |
|
Product Name
|
Wire Marker Card |
|
Material
|
Cloth; Vinyl Impregnated Cloth
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
PVC; Polyvinyl Chloride
Operating Temperature
30 to 60 C (86 to 140 F)
View Details
Wire & Cable Markers
Pre-printed Markers
Material
Polyamide / Nylon®
View Details
Wire & Cable Markers
Wire Tie
Material
Polyamide / Nylon®
Diameter
0.750 inch (19.05 mm)
View Details