WMC-20 -- WIRE MARKER CARD
NSI Industries LLC
Wire Marker Card
WMC-20
Description
SOLID NUMBER TYPE
VINYL IMPREGNATED CLOTH MATERIAL
1-1/2 INCH MARKER LENGTH
20 LEGEND
Description
SOLID NUMBER TYPE
VINYL IMPREGNATED CLOTH MATERIAL
1-1/2 INCH MARKER LENGTH
20 LEGEND
Datasheet
Suppliers
Wire Marker Card
WMC-20
SOLID NUMBER TYPE
VINYL IMPREGNATED CLOTH MATERIAL
1-1/2 INCH MARKER LENGTH
20 LEGEND
- SOLID NUMBER TYPE
- VINYL IMPREGNATED CLOTH MATERIAL
- 1-1/2 INCH MARKER LENGTH
- 20 LEGEND
Datasheet
Technical Specifications
|
Product Category
|
Wire Markers and Cable Markers |
|
Product Number
|
WMC-20 |
|
Product Name
|
Wire Marker Card |
|
Material
|
Cloth; Vinyl Impregnated Cloth
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Polyamide / Nylon®; Nylon 66
Diameter
0.189 inch (4.8 mm)
View Details
Wire & Cable Markers
Wire Tie
Material
Polyamide / Nylon®
Diameter
0.750 inch (19.05 mm)
View Details
Wire & Cable Markers
Pre-printed Markers
Material
Polyamide / Nylon®
View Details
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Wire & Cable Markers
Pre-printed Markers
Material
PVC
Diameter
1.875 inch (47.62 mm)
View Details