NSI Industries LLC Wire Marker Book WMB-20

Description
WRITE ON TYPE VINYL IMPREGNATED CLOTH MATERIAL BLANK WRITE ON LEGEND (30) WRITE ON QUANTITY PER LEGEND BACKGROUND COLOR WHITE LEGEND COLOR BLACK INCLUDES CLEAR LAMINATING VINYL WITH WHITE MARKING TAB PACKAGING QUANTITY 12 PER CARTON TEMPERATURE RANGE -40 TO 180 DEG F WRITE ON AREA 1 INCH X 1 INCH
Datasheet
Description
WRITE ON TYPE VINYL IMPREGNATED CLOTH MATERIAL BLANK WRITE ON LEGEND (30) WRITE ON QUANTITY PER LEGEND BACKGROUND COLOR WHITE LEGEND COLOR BLACK INCLUDES CLEAR LAMINATING VINYL WITH WHITE MARKING TAB PACKAGING QUANTITY 12 PER CARTON TEMPERATURE RANGE -40 TO 180 DEG F WRITE ON AREA 1 INCH X 1 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Book - WMB-20 - NSI Industries LLC
Huntersville, NC, USA
Wire Marker Book
WMB-20
Wire Marker Book WMB-20
WRITE ON TYPE VINYL IMPREGNATED CLOTH MATERIAL BLANK WRITE ON LEGEND (30) WRITE ON QUANTITY PER LEGEND BACKGROUND COLOR WHITE LEGEND COLOR BLACK INCLUDES CLEAR LAMINATING VINYL WITH WHITE MARKING TAB PACKAGING QUANTITY 12 PER CARTON TEMPERATURE RANGE -40 TO 180 DEG F WRITE ON AREA 1 INCH X 1 INCH
  • WRITE ON TYPE
  • VINYL IMPREGNATED CLOTH MATERIAL
  • BLANK WRITE ON LEGEND
  • (30) WRITE ON QUANTITY PER LEGEND
  • BACKGROUND COLOR WHITE
  • LEGEND COLOR BLACK
  • INCLUDES CLEAR LAMINATING VINYL WITH WHITE MARKING TAB
  • PACKAGING QUANTITY 12 PER CARTON
  • TEMPERATURE RANGE -40 TO 180 DEG F
  • WRITE ON AREA 1 INCH X 1 INCH
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Markers and Cable Markers
Product Number WMB-20
Product Name Wire Marker Book
Material Cloth; Vinyl Impregnated Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2252176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
 - Pipe Markers Tape - NADCO Tapes & Labels, Inc.
NADCO Tapes & Labels, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material Aluminum (optional feature); Cloth (optional feature); PVC (optional feature); Copper Foils, Foam, Vinyl, Paper
View Details