NSI Industries LLC Wire Marker Book WMB-2

Description
PREPRINTED TYPE VINYL IMPREGNATED CLOTH MATERIAL +, -, /, 0 TO 15, A TO Z LEGEND 10 PAGE(S) (10) +, -, /, 0 TO 15, A TO Z QUANTITY PER LEGEND BACKGROUND COLOR WHITE LEGEND COLOR BLACK TEMPERATURE RATING -40 TO 250 DEG F WMB MODEL
Datasheet
Description
PREPRINTED TYPE VINYL IMPREGNATED CLOTH MATERIAL +, -, /, 0 TO 15, A TO Z LEGEND 10 PAGE(S) (10) +, -, /, 0 TO 15, A TO Z QUANTITY PER LEGEND BACKGROUND COLOR WHITE LEGEND COLOR BLACK TEMPERATURE RATING -40 TO 250 DEG F WMB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Book - WMB-2 - NSI Industries LLC
Huntersville, NC, USA
Wire Marker Book
WMB-2
Wire Marker Book WMB-2
PREPRINTED TYPE VINYL IMPREGNATED CLOTH MATERIAL +, -, /, 0 TO 15, A TO Z LEGEND 10 PAGE(S) (10) +, -, /, 0 TO 15, A TO Z QUANTITY PER LEGEND BACKGROUND COLOR WHITE LEGEND COLOR BLACK TEMPERATURE RATING -40 TO 250 DEG F WMB MODEL
  • PREPRINTED TYPE
  • VINYL IMPREGNATED CLOTH MATERIAL
  • +, -, /, 0 TO 15, A TO Z LEGEND
  • 10 PAGE(S)
  • (10) +, -, /, 0 TO 15, A TO Z QUANTITY PER LEGEND
  • BACKGROUND COLOR WHITE
  • LEGEND COLOR BLACK
  • TEMPERATURE RATING -40 TO 250 DEG F
  • WMB MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Markers and Cable Markers
Product Number WMB-2
Product Name Wire Marker Book
Material Cloth; Vinyl Impregnated Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2153021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details