NSI Industries LLC Voltage Marker VM-C-7

Description
PRESSURE SENSITIVE VINYL MATERIAL 2-1/4 INCH 1/2 INCH CONDUIT BUS, FUSE BOX, POWER LINE, SWITCH APPLICATION 25 PER CARTON STANDARD PACKAGE 240 VOLTS LEGEND BLACK LEGEND COLOR ORANGE BACKGROUND COLOR 18 PER CARD QUANTITY PER LEGEND VM MODEL
Datasheet
Description
PRESSURE SENSITIVE VINYL MATERIAL 2-1/4 INCH 1/2 INCH CONDUIT BUS, FUSE BOX, POWER LINE, SWITCH APPLICATION 25 PER CARTON STANDARD PACKAGE 240 VOLTS LEGEND BLACK LEGEND COLOR ORANGE BACKGROUND COLOR 18 PER CARD QUANTITY PER LEGEND VM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Marker - VM-C-7 - NSI Industries LLC
Huntersville, NC, USA
Voltage Marker
VM-C-7
Voltage Marker VM-C-7
PRESSURE SENSITIVE VINYL MATERIAL 2-1/4 INCH 1/2 INCH CONDUIT BUS, FUSE BOX, POWER LINE, SWITCH APPLICATION 25 PER CARTON STANDARD PACKAGE 240 VOLTS LEGEND BLACK LEGEND COLOR ORANGE BACKGROUND COLOR 18 PER CARD QUANTITY PER LEGEND VM MODEL
  • PRESSURE SENSITIVE VINYL MATERIAL
  • 2-1/4 INCH
  • 1/2 INCH
  • CONDUIT BUS, FUSE BOX, POWER LINE, SWITCH APPLICATION
  • 25 PER CARTON STANDARD PACKAGE
  • 240 VOLTS LEGEND
  • BLACK LEGEND COLOR
  • ORANGE BACKGROUND COLOR
  • 18 PER CARD QUANTITY PER LEGEND
  • VM MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Markers and Cable Markers
Product Number VM-C-7
Product Name Voltage Marker
Material Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
 - Pipe Markers Tape - NADCO Tapes & Labels, Inc.
NADCO Tapes & Labels, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material Aluminum (optional feature); Cloth (optional feature); PVC (optional feature); Copper Foils, Foam, Vinyl, Paper
View Details