NSI Industries LLC Voltage Marker VM-B-13

Description
PRESSURE SENSITIVE VINYL MATERIAL 4-1/2 INCH 1-1/8 INCH CONDUIT BUS, FUSE BOX, POWER LINE, SWITCH APPLICATION 25 PER CARTON STANDARD PACKAGE 480 VOLTS LEGEND BLACK LEGEND COLOR ORANGE BACKGROUND COLOR 4 PER CARD QUANTITY PER LEGEND VM MODEL
Datasheet
Description
PRESSURE SENSITIVE VINYL MATERIAL 4-1/2 INCH 1-1/8 INCH CONDUIT BUS, FUSE BOX, POWER LINE, SWITCH APPLICATION 25 PER CARTON STANDARD PACKAGE 480 VOLTS LEGEND BLACK LEGEND COLOR ORANGE BACKGROUND COLOR 4 PER CARD QUANTITY PER LEGEND VM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Marker - VM-B-13 - NSI Industries LLC
Huntersville, NC, USA
Voltage Marker
VM-B-13
Voltage Marker VM-B-13
PRESSURE SENSITIVE VINYL MATERIAL 4-1/2 INCH 1-1/8 INCH CONDUIT BUS, FUSE BOX, POWER LINE, SWITCH APPLICATION 25 PER CARTON STANDARD PACKAGE 480 VOLTS LEGEND BLACK LEGEND COLOR ORANGE BACKGROUND COLOR 4 PER CARD QUANTITY PER LEGEND VM MODEL
  • PRESSURE SENSITIVE VINYL MATERIAL
  • 4-1/2 INCH
  • 1-1/8 INCH
  • CONDUIT BUS, FUSE BOX, POWER LINE, SWITCH APPLICATION
  • 25 PER CARTON STANDARD PACKAGE
  • 480 VOLTS LEGEND
  • BLACK LEGEND COLOR
  • ORANGE BACKGROUND COLOR
  • 4 PER CARD QUANTITY PER LEGEND
  • VM MODEL
Datasheet
Wire/Terminal Marker - 103244423 - Radwell International
Willingboro, NJ, United States
Wire/Terminal Marker
103244423
Wire/Terminal Marker 103244423
VOLTAGE MARKERS (4) 480…. FREE 2 YEAR RADWELL WARRANTY

VOLTAGE MARKERS (4) 480…. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  NSI Industries LLC Radwell International
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number VM-B-13 103244423
Product Name Voltage Marker Wire/Terminal Marker
Material Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2153047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyethylene
Diameter 0.189 inch (4.8 mm)
View Details
Voltage Marker - VM-A-32 - NSI Industries LLC
NSI Industries LLC
Specs
Material Vinyl
View Details