NSI Industries LLC Electromechanical Time Switch TU40

Description
24 HR TYPE PLASTIC ENCLOSURE MATERIAL 5.625 INCH L X 4.5 INCH W X 8.312 INCH H SIZE 48 PER DAY MAX. NUMBER OF OPERATIONS 15 MIN MIN. OFF TIME 15 MIN MIN. ON TIME UL 60370/917, UL (CANADA AND US) APPROVAL LIGHTING, PUMP, SIGN, FAN, AIR CONDITIONING, WATER HEATER, FAN CONTROL APPLICATION 120 TO 277 VAC AT 60 HZ VOLTAGE RATING ENCLOSURE, SCREW MOUNTING NEMA 3R ENCLOSURE 40 AMPERE (NO), 30 AMPERE (NC) AT 120 TO 277 VAC (GENERAL PURPOSE), 30 AMPERE (NO), 15 AMPERE (NC) AT 120 TO 277 VAC (INDUCTIVE), 20 AMPERE (NO) AT 28 VDC (RESISTIVE), 30 AMPERE (NO), 10 AMPERE (NC) AT 120 VAC, 20 AMPERE (NO), 10 AMPERE (NC) AT 277 VAC (B CURRENT RATING 1 HP (NO), 1/4 HP (NC) AT 120 VAC, 2 HP (NO), 1/2 HP (NC) AT 240 VAC (MOTOR LOAD), 720 VA (NO) AT 120/240 VAC, 290 VA (NC) AT 120 VAC, 360 VA (NC) AT 240 VAC (PILOT DUTY) POWER RATING -31 TO 116 DEG F OPERATING TEMPERATURE DPDT SWITCH TYPE 16 HR SPRING RESERVE POWER TORK[R] BRAND TERMINAL SIZE 18 TO 8 AWG SERIES TU40 MODEL
Datasheet
Description
24 HR TYPE PLASTIC ENCLOSURE MATERIAL 5.625 INCH L X 4.5 INCH W X 8.312 INCH H SIZE 48 PER DAY MAX. NUMBER OF OPERATIONS 15 MIN MIN. OFF TIME 15 MIN MIN. ON TIME UL 60370/917, UL (CANADA AND US) APPROVAL LIGHTING, PUMP, SIGN, FAN, AIR CONDITIONING, WATER HEATER, FAN CONTROL APPLICATION 120 TO 277 VAC AT 60 HZ VOLTAGE RATING ENCLOSURE, SCREW MOUNTING NEMA 3R ENCLOSURE 40 AMPERE (NO), 30 AMPERE (NC) AT 120 TO 277 VAC (GENERAL PURPOSE), 30 AMPERE (NO), 15 AMPERE (NC) AT 120 TO 277 VAC (INDUCTIVE), 20 AMPERE (NO) AT 28 VDC (RESISTIVE), 30 AMPERE (NO), 10 AMPERE (NC) AT 120 VAC, 20 AMPERE (NO), 10 AMPERE (NC) AT 277 VAC (B CURRENT RATING 1 HP (NO), 1/4 HP (NC) AT 120 VAC, 2 HP (NO), 1/2 HP (NC) AT 240 VAC (MOTOR LOAD), 720 VA (NO) AT 120/240 VAC, 290 VA (NC) AT 120 VAC, 360 VA (NC) AT 240 VAC (PILOT DUTY) POWER RATING -31 TO 116 DEG F OPERATING TEMPERATURE DPDT SWITCH TYPE 16 HR SPRING RESERVE POWER TORK[R] BRAND TERMINAL SIZE 18 TO 8 AWG SERIES TU40 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Time Switch - TU40 - NSI Industries LLC
Huntersville, NC, USA
Electromechanical Time Switch
TU40
Electromechanical Time Switch TU40
24 HR TYPE PLASTIC ENCLOSURE MATERIAL 5.625 INCH L X 4.5 INCH W X 8.312 INCH H SIZE 48 PER DAY MAX. NUMBER OF OPERATIONS 15 MIN MIN. OFF TIME 15 MIN MIN. ON TIME UL 60370/917, UL (CANADA AND US) APPROVAL LIGHTING, PUMP, SIGN, FAN, AIR CONDITIONING, WATER HEATER, FAN CONTROL APPLICATION 120 TO 277 VAC AT 60 HZ VOLTAGE RATING ENCLOSURE, SCREW MOUNTING NEMA 3R ENCLOSURE 40 AMPERE (NO), 30 AMPERE (NC) AT 120 TO 277 VAC (GENERAL PURPOSE), 30 AMPERE (NO), 15 AMPERE (NC) AT 120 TO 277 VAC (INDUCTIVE), 20 AMPERE (NO) AT 28 VDC (RESISTIVE), 30 AMPERE (NO), 10 AMPERE (NC) AT 120 VAC, 20 AMPERE (NO), 10 AMPERE (NC) AT 277 VAC (B CURRENT RATING 1 HP (NO), 1/4 HP (NC) AT 120 VAC, 2 HP (NO), 1/2 HP (NC) AT 240 VAC (MOTOR LOAD), 720 VA (NO) AT 120/240 VAC, 290 VA (NC) AT 120 VAC, 360 VA (NC) AT 240 VAC (PILOT DUTY) POWER RATING -31 TO 116 DEG F OPERATING TEMPERATURE DPDT SWITCH TYPE 16 HR SPRING RESERVE POWER TORK[R] BRAND TERMINAL SIZE 18 TO 8 AWG SERIES TU40 MODEL
  • 24 HR TYPE
  • PLASTIC ENCLOSURE MATERIAL
  • 5.625 INCH L X 4.5 INCH W X 8.312 INCH H SIZE
  • 48 PER DAY MAX. NUMBER OF OPERATIONS
  • 15 MIN MIN. OFF TIME
  • 15 MIN MIN. ON TIME
  • UL 60370/917, UL (CANADA AND US) APPROVAL
  • LIGHTING, PUMP, SIGN, FAN, AIR CONDITIONING, WATER HEATER, FAN CONTROL APPLICATION
  • 120 TO 277 VAC AT 60 HZ VOLTAGE RATING
  • ENCLOSURE, SCREW MOUNTING
  • NEMA 3R ENCLOSURE
  • 40 AMPERE (NO), 30 AMPERE (NC) AT 120 TO 277 VAC (GENERAL PURPOSE), 30 AMPERE (NO), 15 AMPERE (NC) AT 120 TO 277 VAC (INDUCTIVE), 20 AMPERE (NO) AT 28 VDC (RESISTIVE), 30 AMPERE (NO), 10 AMPERE (NC) AT 120 VAC, 20 AMPERE (NO), 10 AMPERE (NC) AT 277 VAC (B CURRENT RATING
  • 1 HP (NO), 1/4 HP (NC) AT 120 VAC, 2 HP (NO), 1/2 HP (NC) AT 240 VAC (MOTOR LOAD), 720 VA (NO) AT 120/240 VAC, 290 VA (NC) AT 120 VAC, 360 VA (NC) AT 240 VAC (PILOT DUTY) POWER RATING
  • -31 TO 116 DEG F OPERATING TEMPERATURE
  • DPDT SWITCH TYPE
  • 16 HR SPRING RESERVE POWER
  • TORK[R] BRAND
  • TERMINAL SIZE 18 TO 8 AWG
  • SERIES TU40 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electromechanical Timers
Product Number TU40
Product Name Electromechanical Time Switch
Operating Temperature -31 to 116 F (-35 to 47 C)
Instrument Type Timer
Technology Electromechanical
Signal Input Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Time Switches - 101000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
Pneumatic timer - VZO-3-PK-3 - Festo Corporation
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electromechanical
View Details
Type 93.21 - timed socket for 34 series with screwless terminals - 93210024 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Length (Depth) 0.2441 inch (6.2 mm)
View Details
Electromechanical Spring Wound Time Switch - C530M - NSI Industries LLC
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
Instrument Type Timer
Technology Electromechanical
View Details