RSK-750 -- 0 TO 600 V LOW VOLTAGE STANDARD SPLICE KIT
NSI Industries LLC0 to 600 V Low Voltage Standard Splice KitRSK-750
Description
IN LINE TYPE
DIRECT BURIAL CABLE TYPE
6.25 INCH MECHANICAL SET SCREW CONNECTOR, INSULATING COVER CONTENTS
UL APPROVAL
6.25 INCH L MECHANICAL SET SCREW CONNECTOR TYPE
600 V VOLTAGE RATING
250 TO 750 KCMIL CONDUCTOR SIZE
EPDM RUBBER INSULATOR TYPE
EASY-SPLICE[TM] BRAND
NUMBER OF CABLES 2
RSK MODEL
NSI Industries LLC
Done
Datasheet
Description
IN LINE TYPE
DIRECT BURIAL CABLE TYPE
6.25 INCH MECHANICAL SET SCREW CONNECTOR, INSULATING COVER CONTENTS
UL APPROVAL
6.25 INCH L MECHANICAL SET SCREW CONNECTOR TYPE
600 V VOLTAGE RATING
250 TO 750 KCMIL CONDUCTOR SIZE
EPDM RUBBER INSULATOR TYPE
EASY-SPLICE[TM] BRAND
NUMBER OF CABLES 2
RSK MODEL
0 to 600 V Low Voltage Standard Splice Kit
RSK-750
0 to 600 V Low Voltage Standard Splice Kit
RSK-750
IN LINE TYPE
DIRECT BURIAL CABLE TYPE
6.25 INCH MECHANICAL SET SCREW CONNECTOR, INSULATING COVER CONTENTS
UL APPROVAL
6.25 INCH L MECHANICAL SET SCREW CONNECTOR TYPE
600 V VOLTAGE RATING
250 TO 750 KCMIL CONDUCTOR SIZE
EPDM RUBBER INSULATOR TYPE
EASY-SPLICE[TM] BRAND
NUMBER OF CABLES 2
RSK MODEL
IN LINE TYPE
DIRECT BURIAL CABLE TYPE
6.25 INCH MECHANICAL SET SCREW CONNECTOR, INSULATING COVER CONTENTS