NSI Industries LLC Electromechanical Time Switch P1104-M

Description
24 HR TYPE UL (CANADA AND US) APPROVAL SWIMMING POOL APPLICATION 240 VAC AT 60 HZ VOLTAGE RATING 40 AMPERE AT 240 VAC (RESISTIVE/INDUCTIVE ) CURRENT RATING 7.5 HP AT 240 VAC POWER RATING DPST SWITCH TYPE P1100 MODEL
Datasheet
Description
24 HR TYPE UL (CANADA AND US) APPROVAL SWIMMING POOL APPLICATION 240 VAC AT 60 HZ VOLTAGE RATING 40 AMPERE AT 240 VAC (RESISTIVE/INDUCTIVE ) CURRENT RATING 7.5 HP AT 240 VAC POWER RATING DPST SWITCH TYPE P1100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Time Switch - P1104-M - NSI Industries LLC
Huntersville, NC, USA
Electromechanical Time Switch
P1104-M
Electromechanical Time Switch P1104-M
24 HR TYPE UL (CANADA AND US) APPROVAL SWIMMING POOL APPLICATION 240 VAC AT 60 HZ VOLTAGE RATING 40 AMPERE AT 240 VAC (RESISTIVE/INDUCTIVE ) CURRENT RATING 7.5 HP AT 240 VAC POWER RATING DPST SWITCH TYPE P1100 MODEL
  • 24 HR TYPE
  • UL (CANADA AND US) APPROVAL
  • SWIMMING POOL APPLICATION
  • 240 VAC AT 60 HZ VOLTAGE RATING
  • 40 AMPERE AT 240 VAC (RESISTIVE/INDUCTIVE) CURRENT RATING
  • 7.5 HP AT 240 VAC POWER RATING
  • DPST SWITCH TYPE
  • P1100 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electromechanical Timers
Product Number P1104-M
Product Name Electromechanical Time Switch
Instrument Type Timer
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic timer - VZO-3-PK-3 - Festo Corporation
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electromechanical
View Details
Type 85.03 - Miniature plug-in timer 10A - 850301250000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Multi
View Details
Time Switches - 101222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
Electromechanical Time Switch - W200 - NSI Industries LLC
Specs
Operating Temperature -40 to 165 F (-40 to 74 C)
Instrument Type Timer
Technology Electromechanical
View Details