CAN-302 -- LOADCENTER GROUND BAR KIT
ILSCO Corporation
Loadcenter Ground Bar Kit
CAN-302
Description
3 INCH
COPPER CONDUCTOR MATERIAL
36 TERMINAL (14 TO 6 AWG) TERMINAL SIZE
CAN MODEL
Description
3 INCH
COPPER CONDUCTOR MATERIAL
36 TERMINAL (14 TO 6 AWG) TERMINAL SIZE
CAN MODEL
Datasheet
Suppliers
3 INCH
COPPER CONDUCTOR MATERIAL
36 TERMINAL (14 TO 6 AWG) TERMINAL SIZE
CAN MODEL
- 3 INCH
- COPPER CONDUCTOR MATERIAL
- 36 TERMINAL (14 TO 6 AWG) TERMINAL SIZE
- CAN MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Grounding Bars and Rods |
|
Product Number
|
CAN-302 |
|
Product Name
|
Loadcenter Ground Bar Kit |
|
Device Type
|
Grounding Bar
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Grounding Rod
Material
Galvanized; Steel
Length
120 inch (3048 mm)
View Details
Device Type
Grounding Bar
Material
Copper
Length
2.31 inch (58.74 mm)
View Details
2 suppliers
Device Type
Grounding Bar
Length
7 inch (178 mm)
View Details