NSI Industries LLC Electromechanical Spring Wound Time Switch A530M

Description
DECORATOR/STANDARD TYPE 3 INCH W X 5 INCH H SIZE IVORY COLOR WITHOUT HOLD OPERATION TYPE UL (CANADA AND US) APPROVAL WHOLE HOUSE FAN, INDOOR/OUTDOOR LIGHTING, BATHROOM FAN, SELF STORAGE CONTROL APPLICATION WALL (1 GANG WALL PLATE) MOUNTING 32 TO 122 DEG F OPERATING TEMPERATURE SPST/SPDT SWITCH TYPE 20 AMPERE AT 125 VAC, 10 AMPERE AT 250/277 VAC (INDUCTIVE), 20 AMPERE AT 125 VAC, 10 AMPERE AT 250/277 VAC (RESISTIVE), 7 AMPERE AT 125 VAC (TUNGSTEN) CONTACT CURRENT RATING 1 HP AT 125 VAC, 2 HP AT 250 VAC (MOTOR LOAD) CONTACT POWER RATING 30 MIN TIME CYCLE TORK[R] BRAND VOLTAGE RATING 125 TO 277 VAC AT 50/60 HZ TERMINAL SIZE 12 AWG SERIES A MODEL
Datasheet
Description
DECORATOR/STANDARD TYPE 3 INCH W X 5 INCH H SIZE IVORY COLOR WITHOUT HOLD OPERATION TYPE UL (CANADA AND US) APPROVAL WHOLE HOUSE FAN, INDOOR/OUTDOOR LIGHTING, BATHROOM FAN, SELF STORAGE CONTROL APPLICATION WALL (1 GANG WALL PLATE) MOUNTING 32 TO 122 DEG F OPERATING TEMPERATURE SPST/SPDT SWITCH TYPE 20 AMPERE AT 125 VAC, 10 AMPERE AT 250/277 VAC (INDUCTIVE), 20 AMPERE AT 125 VAC, 10 AMPERE AT 250/277 VAC (RESISTIVE), 7 AMPERE AT 125 VAC (TUNGSTEN) CONTACT CURRENT RATING 1 HP AT 125 VAC, 2 HP AT 250 VAC (MOTOR LOAD) CONTACT POWER RATING 30 MIN TIME CYCLE TORK[R] BRAND VOLTAGE RATING 125 TO 277 VAC AT 50/60 HZ TERMINAL SIZE 12 AWG SERIES A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Spring Wound Time Switch - A530M - NSI Industries LLC
Huntersville, NC, USA
Electromechanical Spring Wound Time Switch
A530M
Electromechanical Spring Wound Time Switch A530M
DECORATOR/STANDARD TYPE 3 INCH W X 5 INCH H SIZE IVORY COLOR WITHOUT HOLD OPERATION TYPE UL (CANADA AND US) APPROVAL WHOLE HOUSE FAN, INDOOR/OUTDOOR LIGHTING, BATHROOM FAN, SELF STORAGE CONTROL APPLICATION WALL (1 GANG WALL PLATE) MOUNTING 32 TO 122 DEG F OPERATING TEMPERATURE SPST/SPDT SWITCH TYPE 20 AMPERE AT 125 VAC, 10 AMPERE AT 250/277 VAC (INDUCTIVE), 20 AMPERE AT 125 VAC, 10 AMPERE AT 250/277 VAC (RESISTIVE), 7 AMPERE AT 125 VAC (TUNGSTEN) CONTACT CURRENT RATING 1 HP AT 125 VAC, 2 HP AT 250 VAC (MOTOR LOAD) CONTACT POWER RATING 30 MIN TIME CYCLE TORK[R] BRAND VOLTAGE RATING 125 TO 277 VAC AT 50/60 HZ TERMINAL SIZE 12 AWG SERIES A MODEL
  • DECORATOR/STANDARD TYPE
  • 3 INCH W X 5 INCH H SIZE
  • IVORY COLOR
  • WITHOUT HOLD OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • WHOLE HOUSE FAN, INDOOR/OUTDOOR LIGHTING, BATHROOM FAN, SELF STORAGE CONTROL APPLICATION
  • WALL (1 GANG WALL PLATE) MOUNTING
  • 32 TO 122 DEG F OPERATING TEMPERATURE
  • SPST/SPDT SWITCH TYPE
  • 20 AMPERE AT 125 VAC, 10 AMPERE AT 250/277 VAC (INDUCTIVE), 20 AMPERE AT 125 VAC, 10 AMPERE AT 250/277 VAC (RESISTIVE), 7 AMPERE AT 125 VAC (TUNGSTEN) CONTACT CURRENT RATING
  • 1 HP AT 125 VAC, 2 HP AT 250 VAC (MOTOR LOAD) CONTACT POWER RATING
  • 30 MIN TIME CYCLE
  • TORK[R] BRAND
  • VOLTAGE RATING 125 TO 277 VAC AT 50/60 HZ
  • TERMINAL SIZE 12 AWG
  • SERIES A MODEL
Datasheet
Timer/Counter - 7733689 - Radwell International
Willingboro, NJ, United States
Timer/Counter
7733689
Timer/Counter 7733689
TORK, SPRINGTIMERS, 30 MIN TWIST TIMER, IVORY. FREE 2 YEAR RADWELL WARRANTY

TORK, SPRINGTIMERS, 30 MIN TWIST TIMER, IVORY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  NSI Industries LLC Radwell International
Product Category Electromechanical Timers Electromechanical Timers
Product Number A530M 7733689
Product Name Electromechanical Spring Wound Time Switch Timer/Counter
Operating Temperature 32 to 122 F (0 to 50 C)
Instrument Type Timer Timer
Technology Electromechanical Electromechanical
Unlock Full Specs
to access all available technical data

Similar Products

Time Switches - 101222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
Pneumatic timer - VZOB-3-1/4 - Festo Corporation
Specs
Instrument Type Timer
Technology Electromechanical
Functions Controller
View Details
Type 84.02 - SMARTimer 16A - 840202300000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Multi
View Details
Electromechanical Time Switch - 7220L - NSI Industries LLC
Specs
Operating Temperature -40 to 165 F (-40 to 74 C)
Instrument Type Timer
Technology Electromechanical
View Details