NSI Industries LLC Electromechanical Spring Wound Time Switch A515MHW

Description
DECORATIVE/STANDARD TYPE 2-1/2 INCH D SIZE WHITE COLOR WITH HOLD OPERATION TYPE UL, CSA APPROVAL APPLIANCE, HEAT LAMP, LIGHTING, THERMOSTAT, VENTILATING FAN APPLICATION WALL MOUNTING 32 TO 122 DEG F OPERATING TEMPERATURE SPST SWITCH TYPE 20 AMPERE AT 125 VAC 50/60 HZ (RESISTIVE), 10 AMPERE AT 250/277 VAC 50/60 HZ (RESISTIVE), 7 AMPERE AT 125 VAC 50/60 HZ (TUNGSTEN) CONTACT CURRENT RATING 1 HP AT 125/250 VAC 50/60 HZ CONTACT POWER RATING 15 MIN TIME CYCLE ELITE TIMER[T] BRAND KNOB ATTACHED WITH UNIVERSAL HEAD SET SCREW A500 MODEL
Datasheet
Description
DECORATIVE/STANDARD TYPE 2-1/2 INCH D SIZE WHITE COLOR WITH HOLD OPERATION TYPE UL, CSA APPROVAL APPLIANCE, HEAT LAMP, LIGHTING, THERMOSTAT, VENTILATING FAN APPLICATION WALL MOUNTING 32 TO 122 DEG F OPERATING TEMPERATURE SPST SWITCH TYPE 20 AMPERE AT 125 VAC 50/60 HZ (RESISTIVE), 10 AMPERE AT 250/277 VAC 50/60 HZ (RESISTIVE), 7 AMPERE AT 125 VAC 50/60 HZ (TUNGSTEN) CONTACT CURRENT RATING 1 HP AT 125/250 VAC 50/60 HZ CONTACT POWER RATING 15 MIN TIME CYCLE ELITE TIMER[T] BRAND KNOB ATTACHED WITH UNIVERSAL HEAD SET SCREW A500 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Spring Wound Time Switch - A515MHW - NSI Industries LLC
Huntersville, NC, USA
Electromechanical Spring Wound Time Switch
A515MHW
Electromechanical Spring Wound Time Switch A515MHW
DECORATIVE/STANDARD TYPE 2-1/2 INCH D SIZE WHITE COLOR WITH HOLD OPERATION TYPE UL, CSA APPROVAL APPLIANCE, HEAT LAMP, LIGHTING, THERMOSTAT, VENTILATING FAN APPLICATION WALL MOUNTING 32 TO 122 DEG F OPERATING TEMPERATURE SPST SWITCH TYPE 20 AMPERE AT 125 VAC 50/60 HZ (RESISTIVE), 10 AMPERE AT 250/277 VAC 50/60 HZ (RESISTIVE), 7 AMPERE AT 125 VAC 50/60 HZ (TUNGSTEN) CONTACT CURRENT RATING 1 HP AT 125/250 VAC 50/60 HZ CONTACT POWER RATING 15 MIN TIME CYCLE ELITE TIMER[T] BRAND KNOB ATTACHED WITH UNIVERSAL HEAD SET SCREW A500 MODEL
  • DECORATIVE/STANDARD TYPE
  • 2-1/2 INCH D SIZE
  • WHITE COLOR
  • WITH HOLD OPERATION TYPE
  • UL, CSA APPROVAL
  • APPLIANCE, HEAT LAMP, LIGHTING, THERMOSTAT, VENTILATING FAN APPLICATION
  • WALL MOUNTING
  • 32 TO 122 DEG F OPERATING TEMPERATURE
  • SPST SWITCH TYPE
  • 20 AMPERE AT 125 VAC 50/60 HZ (RESISTIVE), 10 AMPERE AT 250/277 VAC 50/60 HZ (RESISTIVE), 7 AMPERE AT 125 VAC 50/60 HZ (TUNGSTEN) CONTACT CURRENT RATING
  • 1 HP AT 125/250 VAC 50/60 HZ CONTACT POWER RATING
  • 15 MIN TIME CYCLE
  • ELITE TIMER[T] BRAND
  • KNOB ATTACHED WITH UNIVERSAL HEAD SET SCREW
  • A500 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electromechanical Timers
Product Number A515MHW
Product Name Electromechanical Spring Wound Time Switch
Operating Temperature 32 to 122 F (0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Time Switches - 101224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
Pneumatic timer - VZO-3-PK-3 - Festo Corporation
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electromechanical
View Details
Type 80.01T - Modular timer 16A - 800102400000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Multi
View Details
Timer/Counter - 63517044 - Radwell International
Marsh Bellofram Group of Companies
Specs
Instrument Type Timer
Technology Electromechanical
View Details