NSI Industries LLC Electromechanical Spring Wound Time Switch A506H

Description
DECORATOR TYPE 3 INCH WIDTH X 5 INCH HEIGHT SIZE IVORY COLOR NO HOLD OPERATION TYPE UL (CANADA AND US) APPROVAL WHOLE HOUSE FANS, INDOOR-OUTDOOR LIGHTING, BATHROOM FANS, SELF STORAGE CONTROL APPLICATION WALL MOUNTING 32 TO 122 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE 20 AMP AT 125 VOLT, 10 AMP AT 250 VOLT, 10 AMP AT 277 VOLT CONTACT CURRENT RATING 1 HP AT 125 VOLT, 2 HP AT 250 VOLT CONTACT POWER RATING 6 HOUR TIME CYCLE TORK[R] BRAND CONTACT RATING 125/250/277 VOLT AC TERMINAL SIZE 12 AWG A MODEL
Datasheet
Description
DECORATOR TYPE 3 INCH WIDTH X 5 INCH HEIGHT SIZE IVORY COLOR NO HOLD OPERATION TYPE UL (CANADA AND US) APPROVAL WHOLE HOUSE FANS, INDOOR-OUTDOOR LIGHTING, BATHROOM FANS, SELF STORAGE CONTROL APPLICATION WALL MOUNTING 32 TO 122 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE 20 AMP AT 125 VOLT, 10 AMP AT 250 VOLT, 10 AMP AT 277 VOLT CONTACT CURRENT RATING 1 HP AT 125 VOLT, 2 HP AT 250 VOLT CONTACT POWER RATING 6 HOUR TIME CYCLE TORK[R] BRAND CONTACT RATING 125/250/277 VOLT AC TERMINAL SIZE 12 AWG A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Spring Wound Time Switch - A506H - NSI Industries LLC
Huntersville, NC, USA
Electromechanical Spring Wound Time Switch
A506H
Electromechanical Spring Wound Time Switch A506H
DECORATOR TYPE 3 INCH WIDTH X 5 INCH HEIGHT SIZE IVORY COLOR NO HOLD OPERATION TYPE UL (CANADA AND US) APPROVAL WHOLE HOUSE FANS, INDOOR-OUTDOOR LIGHTING, BATHROOM FANS, SELF STORAGE CONTROL APPLICATION WALL MOUNTING 32 TO 122 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE 20 AMP AT 125 VOLT, 10 AMP AT 250 VOLT, 10 AMP AT 277 VOLT CONTACT CURRENT RATING 1 HP AT 125 VOLT, 2 HP AT 250 VOLT CONTACT POWER RATING 6 HOUR TIME CYCLE TORK[R] BRAND CONTACT RATING 125/250/277 VOLT AC TERMINAL SIZE 12 AWG A MODEL
  • DECORATOR TYPE
  • 3 INCH WIDTH X 5 INCH HEIGHT SIZE
  • IVORY COLOR
  • NO HOLD OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • WHOLE HOUSE FANS, INDOOR-OUTDOOR LIGHTING, BATHROOM FANS, SELF STORAGE CONTROL APPLICATION
  • WALL MOUNTING
  • 32 TO 122 DEG F OPERATING TEMPERATURE
  • SPDT SWITCH TYPE
  • 20 AMP AT 125 VOLT, 10 AMP AT 250 VOLT, 10 AMP AT 277 VOLT CONTACT CURRENT RATING
  • 1 HP AT 125 VOLT, 2 HP AT 250 VOLT CONTACT POWER RATING
  • 6 HOUR TIME CYCLE
  • TORK[R] BRAND
  • CONTACT RATING 125/250/277 VOLT AC
  • TERMINAL SIZE 12 AWG
  • A MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electromechanical Timers
Product Number A506H
Product Name Electromechanical Spring Wound Time Switch
Operating Temperature 32 to 122 F (0 to 50 C)
Instrument Type Timer
Technology Electromechanical
Unlock Full Specs
to access all available technical data

Similar Products

Time Switches - 101224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
Type 86.30T - Timer module - 863000240000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Signal Input Type Voltage
View Details
Pneumatic timer - VZO-3-PK-3 - Festo Corporation
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electromechanical
View Details
Electromechanical Time Switch - 1847A - NSI Industries LLC
Specs
Operating Temperature -40 to 165 F (-40 to 74 C)
Instrument Type Timer
Technology Electromechanical
View Details