NSI Industries LLC Electromechanical Time Switch 8301

Description
30 MIN TYPE DRAWN STEEL MATERIAL 4-11/16 INCH W X 2-15/16 INCH D X 7-15/16 INCH H SIZE BEIGE ENAMEL FINISH 30 MAX. NUMBER OF OPERATIONS 30 SEC MIN. OFF TIME 30 SEC MIN. ON TIME UL, CSA APPROVAL DUTY CYCLING, IRRIGATION, LABORATORY EXPERIMENT, PUMPING, PROCESS CONTROL, VENTILATING FAN APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING NEMA 1 ENCLOSURE 20 AMPERE CURRENT RATING 3/4 HP POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE NO RESERVE POWER TORK[R] BRAND 1/2 AND 3/4 INCH COMBINATION KNOCKOUT ON SIDES, BACK, BOTTOM TIMING MOTOR POWER CONSUMPTION 3 W 8000 MODEL
Datasheet
Description
30 MIN TYPE DRAWN STEEL MATERIAL 4-11/16 INCH W X 2-15/16 INCH D X 7-15/16 INCH H SIZE BEIGE ENAMEL FINISH 30 MAX. NUMBER OF OPERATIONS 30 SEC MIN. OFF TIME 30 SEC MIN. ON TIME UL, CSA APPROVAL DUTY CYCLING, IRRIGATION, LABORATORY EXPERIMENT, PUMPING, PROCESS CONTROL, VENTILATING FAN APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING NEMA 1 ENCLOSURE 20 AMPERE CURRENT RATING 3/4 HP POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE NO RESERVE POWER TORK[R] BRAND 1/2 AND 3/4 INCH COMBINATION KNOCKOUT ON SIDES, BACK, BOTTOM TIMING MOTOR POWER CONSUMPTION 3 W 8000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Time Switch - 8301 - NSI Industries LLC
Huntersville, NC, USA
Electromechanical Time Switch
8301
Electromechanical Time Switch 8301
30 MIN TYPE DRAWN STEEL MATERIAL 4-11/16 INCH W X 2-15/16 INCH D X 7-15/16 INCH H SIZE BEIGE ENAMEL FINISH 30 MAX. NUMBER OF OPERATIONS 30 SEC MIN. OFF TIME 30 SEC MIN. ON TIME UL, CSA APPROVAL DUTY CYCLING, IRRIGATION, LABORATORY EXPERIMENT, PUMPING, PROCESS CONTROL, VENTILATING FAN APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING NEMA 1 ENCLOSURE 20 AMPERE CURRENT RATING 3/4 HP POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE NO RESERVE POWER TORK[R] BRAND 1/2 AND 3/4 INCH COMBINATION KNOCKOUT ON SIDES, BACK, BOTTOM TIMING MOTOR POWER CONSUMPTION 3 W 8000 MODEL
  • 30 MIN TYPE
  • DRAWN STEEL MATERIAL
  • 4-11/16 INCH W X 2-15/16 INCH D X 7-15/16 INCH H SIZE
  • BEIGE ENAMEL FINISH
  • 30 MAX. NUMBER OF OPERATIONS
  • 30 SEC MIN. OFF TIME
  • 30 SEC MIN. ON TIME
  • UL, CSA APPROVAL
  • DUTY CYCLING, IRRIGATION, LABORATORY EXPERIMENT, PUMPING, PROCESS CONTROL, VENTILATING FAN APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • WALL MOUNTING
  • NEMA 1 ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • 3/4 HP POWER RATING
  • -40 TO 165 DEG F OPERATING TEMPERATURE
  • SPDT SWITCH TYPE
  • NO RESERVE POWER
  • TORK[R] BRAND
  • 1/2 AND 3/4 INCH COMBINATION KNOCKOUT ON SIDES, BACK, BOTTOM
  • TIMING MOTOR POWER CONSUMPTION 3 W
  • 8000 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electromechanical Timers
Product Number 8301
Product Name Electromechanical Time Switch
Operating Temperature -40 to 165 F (-40 to 74 C)
Instrument Type Timer
Technology Electromechanical
Signal Input Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic timer - VZOB-3-1/4 - Festo Corporation
Specs
Instrument Type Timer
Technology Electromechanical
Functions Controller
View Details
Type 85.04 - Miniature plug-in timer 7A - 850400120000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Multi
View Details
Time Switches - 101222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
Electromechanical Spring Wound Time Switch - C506H - NSI Industries LLC
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
Instrument Type Timer
Technology Electromechanical
View Details