NSI Industries LLC Electromechanical Time Switch 8007-O

Description
24 HOUR TYPE 5.25 INCH WIDTH X 4.625 INCH DEPTH X 8.25 INCH HEIGHT SIZE BEIGE ENAMEL FINISH 15 MINUTE MIN. OFF TIME 15 MINUTE MIN. ON TIME UL, CSA APPROVAL AIR CONDITIONING, FAN, LIGHTING, PUMP, SIGN, SWIMMING POOL, WATER HEATING APPLICATION 120 VOLT AC AT 60 HERTZ VOLTAGE RATING NEMA 3 ENCLOSURE 20 AMP AT 120/240/480 VOLT AC (RESISTIVE) CURRENT RATING 3/4 HP AT 120 TO 277 VOLT AC (MOTOR) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE
Datasheet
Description
24 HOUR TYPE 5.25 INCH WIDTH X 4.625 INCH DEPTH X 8.25 INCH HEIGHT SIZE BEIGE ENAMEL FINISH 15 MINUTE MIN. OFF TIME 15 MINUTE MIN. ON TIME UL, CSA APPROVAL AIR CONDITIONING, FAN, LIGHTING, PUMP, SIGN, SWIMMING POOL, WATER HEATING APPLICATION 120 VOLT AC AT 60 HERTZ VOLTAGE RATING NEMA 3 ENCLOSURE 20 AMP AT 120/240/480 VOLT AC (RESISTIVE) CURRENT RATING 3/4 HP AT 120 TO 277 VOLT AC (MOTOR) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Time Switch - 8007-O - NSI Industries LLC
Huntersville, NC, USA
Electromechanical Time Switch
8007-O
Electromechanical Time Switch 8007-O
24 HOUR TYPE 5.25 INCH WIDTH X 4.625 INCH DEPTH X 8.25 INCH HEIGHT SIZE BEIGE ENAMEL FINISH 15 MINUTE MIN. OFF TIME 15 MINUTE MIN. ON TIME UL, CSA APPROVAL AIR CONDITIONING, FAN, LIGHTING, PUMP, SIGN, SWIMMING POOL, WATER HEATING APPLICATION 120 VOLT AC AT 60 HERTZ VOLTAGE RATING NEMA 3 ENCLOSURE 20 AMP AT 120/240/480 VOLT AC (RESISTIVE) CURRENT RATING 3/4 HP AT 120 TO 277 VOLT AC (MOTOR) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE
  • 24 HOUR TYPE
  • 5.25 INCH WIDTH X 4.625 INCH DEPTH X 8.25 INCH HEIGHT SIZE
  • BEIGE ENAMEL FINISH
  • 15 MINUTE MIN. OFF TIME
  • 15 MINUTE MIN. ON TIME
  • UL, CSA APPROVAL
  • AIR CONDITIONING, FAN, LIGHTING, PUMP, SIGN, SWIMMING POOL, WATER HEATING APPLICATION
  • 120 VOLT AC AT 60 HERTZ VOLTAGE RATING
  • NEMA 3 ENCLOSURE
  • 20 AMP AT 120/240/480 VOLT AC (RESISTIVE) CURRENT RATING
  • 3/4 HP AT 120 TO 277 VOLT AC (MOTOR) POWER RATING
  • -40 TO 165 DEG F OPERATING TEMPERATURE
  • SPDT SWITCH TYPE
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electromechanical Timers
Product Number 8007-O
Product Name Electromechanical Time Switch
Operating Temperature -40 to 165 F (-40 to 74 C)
Instrument Type Timer
Technology Electromechanical
Signal Input Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic timer - VZO-3-PK-3 - Festo Corporation
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electromechanical
View Details
Time Switches - 101224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
Type 80.61T - Modular timer for railway applications - 806102400000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Single
View Details
Electromechanical Spring Wound Time Switch - A512HH - NSI Industries LLC
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
Instrument Type Timer
Technology Electromechanical
View Details