NSI Industries LLC Electromechanical Time Switch 8001

Description
24 HR TYPE METAL MATERIAL BEIGE ENAMEL FINISH 15 MIN MIN. OFF TIME 15 MIN MIN. ON TIME UL, CSA APPROVAL DUTY CYCLING, IRRIGATION, LABORATORY EXPERIMENT, PUMPING, PROCESS CONTROL, VENTILATING FAN APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING NEMA 1 ENCLOSURE 20 AMPERE AT 120/240/480 VAC (RESISTIVE) CURRENT RATING 3/4 HP AT 120 VAC (MOTOR) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE 16 HR SPRING RESERVE POWER TIMING MOTOR POWER RATING 3 W 8000 MODEL
Datasheet
Description
24 HR TYPE METAL MATERIAL BEIGE ENAMEL FINISH 15 MIN MIN. OFF TIME 15 MIN MIN. ON TIME UL, CSA APPROVAL DUTY CYCLING, IRRIGATION, LABORATORY EXPERIMENT, PUMPING, PROCESS CONTROL, VENTILATING FAN APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING NEMA 1 ENCLOSURE 20 AMPERE AT 120/240/480 VAC (RESISTIVE) CURRENT RATING 3/4 HP AT 120 VAC (MOTOR) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE 16 HR SPRING RESERVE POWER TIMING MOTOR POWER RATING 3 W 8000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Time Switch - 8001 - NSI Industries LLC
Huntersville, NC, USA
Electromechanical Time Switch
8001
Electromechanical Time Switch 8001
24 HR TYPE METAL MATERIAL BEIGE ENAMEL FINISH 15 MIN MIN. OFF TIME 15 MIN MIN. ON TIME UL, CSA APPROVAL DUTY CYCLING, IRRIGATION, LABORATORY EXPERIMENT, PUMPING, PROCESS CONTROL, VENTILATING FAN APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING NEMA 1 ENCLOSURE 20 AMPERE AT 120/240/480 VAC (RESISTIVE) CURRENT RATING 3/4 HP AT 120 VAC (MOTOR) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE 16 HR SPRING RESERVE POWER TIMING MOTOR POWER RATING 3 W 8000 MODEL
  • 24 HR TYPE
  • METAL MATERIAL
  • BEIGE ENAMEL FINISH
  • 15 MIN MIN. OFF TIME
  • 15 MIN MIN. ON TIME
  • UL, CSA APPROVAL
  • DUTY CYCLING, IRRIGATION, LABORATORY EXPERIMENT, PUMPING, PROCESS CONTROL, VENTILATING FAN APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • NEMA 1 ENCLOSURE
  • 20 AMPERE AT 120/240/480 VAC (RESISTIVE) CURRENT RATING
  • 3/4 HP AT 120 VAC (MOTOR) POWER RATING
  • -40 TO 165 DEG F OPERATING TEMPERATURE
  • SPDT SWITCH TYPE
  • 16 HR SPRING RESERVE POWER
  • TIMING MOTOR POWER RATING 3 W
  • 8000 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electromechanical Timers
Product Number 8001
Product Name Electromechanical Time Switch
Operating Temperature -40 to 165 F (-40 to 74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic timer - VZOA-3-1/4 - Festo Corporation
Specs
Instrument Type Timer
Technology Electromechanical
Functions Controller
View Details
Time Switches - 101000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
Type 83.91 - Modular timer 16A - 839102400000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Multi
View Details
Timer/Counter - 680392 - Radwell International
NSI Industries LLC
Specs
Instrument Type Timer
Technology Electromechanical
View Details