NSI Industries LLC Electromechanical Time Switch 7102

Description
24 HR WITH SKIP A DAY TYPE METAL MATERIAL BEIGE ENAMEL FINISH 75 MIN MIN. OFF TIME 20 MIN MIN. ON TIME UL, CSA APPROVAL AIR CONDITIONING, HEATING, LIGHTING, PUMP, SIGN APPLICATION 208 TO 277 VAC AT 60 HZ VOLTAGE RATING NEMA 1 ENCLOSURE 40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE/RESISTIVE), 40 AMPERE AT 120 VAC (TUNGSTEN), 20 AMPERE AT 120 TO 277 VAC (BALLAST) CURRENT RATING 1000 VA AT 120 TO 277 VAC (PILOT DUTY), 2 HP AT 120 VAC, 5 HP AT 240 VAC (MOTOR) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE SPST SWITCH TYPE TIMING MOTOR POWER RATING 3 W 7000 MODEL
Datasheet
Description
24 HR WITH SKIP A DAY TYPE METAL MATERIAL BEIGE ENAMEL FINISH 75 MIN MIN. OFF TIME 20 MIN MIN. ON TIME UL, CSA APPROVAL AIR CONDITIONING, HEATING, LIGHTING, PUMP, SIGN APPLICATION 208 TO 277 VAC AT 60 HZ VOLTAGE RATING NEMA 1 ENCLOSURE 40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE/RESISTIVE), 40 AMPERE AT 120 VAC (TUNGSTEN), 20 AMPERE AT 120 TO 277 VAC (BALLAST) CURRENT RATING 1000 VA AT 120 TO 277 VAC (PILOT DUTY), 2 HP AT 120 VAC, 5 HP AT 240 VAC (MOTOR) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE SPST SWITCH TYPE TIMING MOTOR POWER RATING 3 W 7000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Time Switch - 7102 - NSI Industries LLC
Huntersville, NC, USA
Electromechanical Time Switch
7102
Electromechanical Time Switch 7102
24 HR WITH SKIP A DAY TYPE METAL MATERIAL BEIGE ENAMEL FINISH 75 MIN MIN. OFF TIME 20 MIN MIN. ON TIME UL, CSA APPROVAL AIR CONDITIONING, HEATING, LIGHTING, PUMP, SIGN APPLICATION 208 TO 277 VAC AT 60 HZ VOLTAGE RATING NEMA 1 ENCLOSURE 40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE/RESISTIVE), 40 AMPERE AT 120 VAC (TUNGSTEN), 20 AMPERE AT 120 TO 277 VAC (BALLAST) CURRENT RATING 1000 VA AT 120 TO 277 VAC (PILOT DUTY), 2 HP AT 120 VAC, 5 HP AT 240 VAC (MOTOR) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE SPST SWITCH TYPE TIMING MOTOR POWER RATING 3 W 7000 MODEL
  • 24 HR WITH SKIP A DAY TYPE
  • METAL MATERIAL
  • BEIGE ENAMEL FINISH
  • 75 MIN MIN. OFF TIME
  • 20 MIN MIN. ON TIME
  • UL, CSA APPROVAL
  • AIR CONDITIONING, HEATING, LIGHTING, PUMP, SIGN APPLICATION
  • 208 TO 277 VAC AT 60 HZ VOLTAGE RATING
  • NEMA 1 ENCLOSURE
  • 40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE/RESISTIVE), 40 AMPERE AT 120 VAC (TUNGSTEN), 20 AMPERE AT 120 TO 277 VAC (BALLAST) CURRENT RATING
  • 1000 VA AT 120 TO 277 VAC (PILOT DUTY), 2 HP AT 120 VAC, 5 HP AT 240 VAC (MOTOR) POWER RATING
  • -40 TO 165 DEG F OPERATING TEMPERATURE
  • SPST SWITCH TYPE
  • TIMING MOTOR POWER RATING 3 W
  • 7000 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electromechanical Timers
Product Number 7102
Product Name Electromechanical Time Switch
Operating Temperature -40 to 165 F (-40 to 74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Time Switches - 101000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
Pneumatic timer - VZA-3-1/4 - Festo Corporation
Specs
Instrument Type Timer
Technology Electromechanical
Functions Controller
View Details
Type 83.82 - Modular timer 16A - 838202400000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Single
View Details
2 suppliers
Electromechanical Time Switch - W120 - NSI Industries LLC
Specs
Operating Temperature -40 to 165 F (-40 to 74 C)
Instrument Type Timer
Technology Electromechanical
View Details