NSI Industries LLC Electromechanical Time Switch 1101FM

Description
24 HR TYPE METAL MATERIAL 4-11/16 INCH W X 2-15/16 INCH D X 7-15/16 INCH H SIZE BEIGE ENAMEL FINISH 90 MIN MIN. OFF TIME 45 MIN MIN. ON TIME UL APPROVAL SWIMMING POOL APPLICATION 120 VAC VOLTAGE RATING NEMA 1 ENCLOSURE 40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE/RESISTIVE), 40 AMPERE AT 120 VAC (TUNGSTEN), 20 AMPERE AT 120 TO 277 VAC (BALLAST/LED DRIVER) CURRENT RATING 1000 VA AT 120 TO 277 VAC (PILOT DUTY), 2 HP AT 120 VAC, 5 HP AT 240 VAC (MOTOR) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE SPST SWITCH TYPE INCLUDES LOW VOLTAGE POOL HEATER THERMOSTAT SWITCH TIMING MOTOR POWER RATING 3 W 1100 MODEL
Datasheet
Description
24 HR TYPE METAL MATERIAL 4-11/16 INCH W X 2-15/16 INCH D X 7-15/16 INCH H SIZE BEIGE ENAMEL FINISH 90 MIN MIN. OFF TIME 45 MIN MIN. ON TIME UL APPROVAL SWIMMING POOL APPLICATION 120 VAC VOLTAGE RATING NEMA 1 ENCLOSURE 40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE/RESISTIVE), 40 AMPERE AT 120 VAC (TUNGSTEN), 20 AMPERE AT 120 TO 277 VAC (BALLAST/LED DRIVER) CURRENT RATING 1000 VA AT 120 TO 277 VAC (PILOT DUTY), 2 HP AT 120 VAC, 5 HP AT 240 VAC (MOTOR) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE SPST SWITCH TYPE INCLUDES LOW VOLTAGE POOL HEATER THERMOSTAT SWITCH TIMING MOTOR POWER RATING 3 W 1100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Time Switch - 1101FM - NSI Industries LLC
Huntersville, NC, USA
Electromechanical Time Switch
1101FM
Electromechanical Time Switch 1101FM
24 HR TYPE METAL MATERIAL 4-11/16 INCH W X 2-15/16 INCH D X 7-15/16 INCH H SIZE BEIGE ENAMEL FINISH 90 MIN MIN. OFF TIME 45 MIN MIN. ON TIME UL APPROVAL SWIMMING POOL APPLICATION 120 VAC VOLTAGE RATING NEMA 1 ENCLOSURE 40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE/RESISTIVE), 40 AMPERE AT 120 VAC (TUNGSTEN), 20 AMPERE AT 120 TO 277 VAC (BALLAST/LED DRIVER) CURRENT RATING 1000 VA AT 120 TO 277 VAC (PILOT DUTY), 2 HP AT 120 VAC, 5 HP AT 240 VAC (MOTOR) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE SPST SWITCH TYPE INCLUDES LOW VOLTAGE POOL HEATER THERMOSTAT SWITCH TIMING MOTOR POWER RATING 3 W 1100 MODEL
  • 24 HR TYPE
  • METAL MATERIAL
  • 4-11/16 INCH W X 2-15/16 INCH D X 7-15/16 INCH H SIZE
  • BEIGE ENAMEL FINISH
  • 90 MIN MIN. OFF TIME
  • 45 MIN MIN. ON TIME
  • UL APPROVAL
  • SWIMMING POOL APPLICATION
  • 120 VAC VOLTAGE RATING
  • NEMA 1 ENCLOSURE
  • 40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE/RESISTIVE), 40 AMPERE AT 120 VAC (TUNGSTEN), 20 AMPERE AT 120 TO 277 VAC (BALLAST/LED DRIVER) CURRENT RATING
  • 1000 VA AT 120 TO 277 VAC (PILOT DUTY), 2 HP AT 120 VAC, 5 HP AT 240 VAC (MOTOR) POWER RATING
  • -40 TO 165 DEG F OPERATING TEMPERATURE
  • SPST SWITCH TYPE
  • INCLUDES LOW VOLTAGE POOL HEATER THERMOSTAT SWITCH
  • TIMING MOTOR POWER RATING 3 W
  • 1100 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electromechanical Timers
Product Number 1101FM
Product Name Electromechanical Time Switch
Operating Temperature -40 to 165 F (-40 to 74 C)
Instrument Type Timer
Technology Electromechanical
Signal Input Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic timer - VZB-3-1/4 - Festo Corporation
Specs
Instrument Type Timer
Technology Electromechanical
Functions Controller
View Details
Type 80.71 - Modular Solid State timer (SST) 1A - 807102400000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Multi
View Details
Time Switches - 101000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
Timer/Counter - 7733681 - Radwell International
NSI Industries LLC
Specs
Instrument Type Timer
Technology Electromechanical
View Details