NRD, LLC Ion Air Gun P-2035-0810

Description
Eliminating static to reduce dust attraction can result in less rework and fewer dust related defects for higher profitability. NucleJet™ II offers a highly reliable, anti-static blow-off gun to discharge critical surfaces before key molding and finishing operations. It is ideal for molders and laminators of large objects to eliminate static using a regulated flow of clean, dry compressed air. This powerful ionized air gun is used in conjunction with usual surface prep techniques. For surface blow off, we recommend the use of our Model P-2021 ionizer to provide high velocity ionized air to remove surface debris.
Datasheet
Description
Eliminating static to reduce dust attraction can result in less rework and fewer dust related defects for higher profitability. NucleJet™ II offers a highly reliable, anti-static blow-off gun to discharge critical surfaces before key molding and finishing operations. It is ideal for molders and laminators of large objects to eliminate static using a regulated flow of clean, dry compressed air. This powerful ionized air gun is used in conjunction with usual surface prep techniques. For surface blow off, we recommend the use of our Model P-2021 ionizer to provide high velocity ionized air to remove surface debris.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ion Air Gun - P-2035-0810 - NRD, LLC
Grand Island, NY, United States
Ion Air Gun
P-2035-0810
Ion Air Gun P-2035-0810
Eliminating static to reduce dust attraction can result in less rework and fewer dust related defects for higher profitability. NucleJet™ II offers a highly reliable, anti-static blow-off gun to discharge critical surfaces before key molding and finishing operations. It is ideal for molders and laminators of large objects to eliminate static using a regulated flow of clean, dry compressed air. This powerful ionized air gun is used in conjunction with usual surface prep techniques. For surface blow off, we recommend the use of our Model P-2021 ionizer to provide high velocity ionized air to remove surface debris.

Eliminating static to reduce dust attraction can result in less rework and fewer dust related defects for higher profitability. NucleJet™ II offers a highly reliable, anti-static blow-off gun to discharge critical surfaces before key molding and finishing operations. It is ideal for molders and laminators of large objects to eliminate static using a regulated flow of clean, dry compressed air. This powerful ionized air gun is used in conjunction with usual surface prep techniques. For surface blow off, we recommend the use of our Model P-2021 ionizer to provide high velocity ionized air to remove surface debris.

Datasheet

Technical Specifications

  NRD, LLC
Product Category Ionizers and Static Eliminators
Product Number P-2035-0810
Product Name Ion Air Gun
Ionizer type Blow Off Gun
Length 8.5 inch (216 mm)
Width 2.75 inch (69.85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bond-Rite REMOTE -  - Newson Gale
Specs
Input Voltage 9V Lithium Manganese ULTRALIFE U9VL-J
View Details
Gen 4 Ion Air Gun™ System Series -  - EXAIR
Specs
Ionizer type Blow Off Gun
Emitter specs number 1
Emitter material Stainless Steel
View Details
Ionisers - 3407511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ionizer type Blow Off Gun; Ionized air gun
Width 6.5 inch (165 mm)
Depth 4.49 inch (114 mm)
View Details
Linear Ionizer - 6100 EC - NRD, LLC
Specs
Ionizer type Ionizer Bar
Length 144 inch (3658 mm)
Width 0.7500 inch (19.05 mm)
View Details